FEF (SNAP) -- SHOCK-SAFE FUSEHOLDER, 5 X 20 MM, SLOTTED CAP/FINGERGRIP, SNAP-IN, 0.75 - 3.0 MM
SCHURTER Inc
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, Snap-in, 0.75 - 3.0 mm
FEF (Snap)
Description
Description
Panel Thickness 0.75 - 3.0 mm, Snap-in
Request a Quote
Email Supplier
Datasheet
Description
Description
Panel Thickness 0.75 - 3.0 mm, Snap-in
Request a Quote
Email Supplier
Datasheet
Suppliers
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, Snap-in, 0.75 - 3.0 mm
FEF (Snap)
Description
Panel Thickness 0.75 - 3.0 mm, Snap-in
Description
- Panel Thickness 0.75 - 3.0 mm, Snap-in
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fuse Holders |
|
Product Number
|
FEF (Snap) |
|
Product Name
|
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, Snap-in, 0.75 - 3.0 mm |
|
Standard Fuse Size Accomodated
|
5mm x 20mm
|
|
Normal Operating Current
|
10 amps
|
|
Rated Operating Voltage
|
250 volts
|
|
Mounting
|
Panel Mount; Panel mount, Front Side
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Operating Voltage
500 volts
Mounting
Panel Mount
View Details
Rated Operating Voltage
250 volts
Mounting
Panel Mount
View Details
Rated Operating Voltage
500 volts
Mounting
Panel Mount
View Details