The FTS 011 is a tamper-proof, normally open thermostat with a fixed setting, used to control cooling devices or signal transmitters upon temperature threshold exceedance. It features clip mounting for 35 mm DIN rail, measures 1.9 in height, 1.3 in width, and 1.3 in depth, and weighs 1.1 oz. The device operates from -40 °F to 176 °F, has a switching capacity of 10 A at 120 VAC, and supports resistive loads up to 30 W DC. It meets IP20 protection and UL94 V-0 flammability standards. For part number 01161.0-00, the switching temperature is 104 °F with a tolerance of ±6 K and the release temperature is 122 °F with ±7 K tolerance.
Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded.
| STEGO | |
|---|---|
| Product Category | Thermostats |
| Product Number | 01161.0-00 |
| Product Name | Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011 |
| Thermostat Type | Mechanical |