The REX 011 is an explosion-proof mechanical thermostat for hazardous environments, rated T6 (max. 85 °C). It features a snap-action contact and thermostatic bimetal sensor in a normally closed configuration. Switching capacity is 250 V AC at 10 A and 24 V DC at 1 A, with an inrush current of 16 A for 12 seconds and a service life exceeding 100,000 cycles. The switching differential is 5 K, with ±3 K tolerance for on and off temperatures. It mounts via a 35 mm DIN rail clip or M5 screw fixings. The aluminum housing is silver anodized, IP66 rated, and measures 3.7 in height, 1.2 in width, and 1.8 in depth, weighing 10.6 oz. Connected is a halogen-free silicone cable, 3 x 1 mm², 1 m long.
Compact, small mechanical thermostat offering a high response accuracy, small switching difference, and a very long service life (switching cycles). This thermostat of temperature class T6 (185 °F / 85 °C max.) is utilized for the regulation of heaters deployed in hazardous areas. The high switching performance allows direct control of a heater.
Technical Data
| Temperature class | T6 |
|---|---|
| Ex Protection type Ex II 2 GD Gases Dusts | Ex db IIC T6 Gb Ex tb IIIC T85 °C Db IP66 |
| Ambient temperature | -76 to +185 °F (-60 to +85 °C) |
| Sensor element | thermostatic bimetal |
| Service life | > 100,000 cycles |
| Max. switching capacity | AC 250 V 10 A
1 |
| Min. switching capacity | DC 1.5 V 5 mA |
| Max. inrush current | AC 16 A for 12 sec. |
| Connection | silicone cable (halogen-free) 3 x AWG 18 (1.0 mm²), length 3 ft (1 m) |
| Connection PE | AWG 18 to 14 (1.0 to 2.5 mm²) |
| Mounting | clip for 35 mm DIN rail, EN 60715 screw mounting M5, optional sideways mounting |
| Housing | aluminum, silver anodized |
| Dimensions | 3.7 x 1.8 x 1.9" (95 x 45 x 30 mm) |
| Weight | approx. 0.66 lbs (0.3 kg) |
| Mounting position | variable |
| Storage temperature | -76 to +185 °F (-60 to +85 °C) |
| Operating / Storage humidity | max. 90 % RH (non-condensing) |
| Protection type / Protection class | IP66 / I (grounded) |
| Approvals | EPS 16 ATEX 1 118 X IECEx EPS 16.0054X EAC |
| STEGO | |
|---|---|
| Product Category | Thermostats |
| Product Number | 01185.0-00 |
| Product Name | Hazardous Area Thermostat REX 011 |
| Thermostat Type | Mechanical |