STEGO Mechanical Thermostat KTO 111 / KTS 111 11100.0-00

Description
Safe wiring with Push-In terminals Faster and tool-free wiring Improved air intakes for ventilation Easy adjustability of switch temperature setting for use in up to 5,000 m altitude The mechanical thermostats KTO 111 and KTS 111 are two state regulators for use up to 5,000 meters in altitude, thanks to optimized air gap and increased creepage distance. By use of Push-In terminals the thermostat is wired tool-free. The Push-In terminals provide constant pressure on the wires to prevent them from coming loose (e.g. during transport). Thermostat (NC): Thermostat opens on temperature rise – for regulating heaters or for switching signal devices. Comes with red temperature dial. Thermostat (NO): Thermostat closes on temperature rise – for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial.
Request a Quote Datasheet
Description
Safe wiring with Push-In terminals Faster and tool-free wiring Improved air intakes for ventilation Easy adjustability of switch temperature setting for use in up to 5,000 m altitude The mechanical thermostats KTO 111 and KTS 111 are two state regulators for use up to 5,000 meters in altitude, thanks to optimized air gap and increased creepage distance. By use of Push-In terminals the thermostat is wired tool-free. The Push-In terminals provide constant pressure on the wires to prevent them from coming loose (e.g. during transport). Thermostat (NC): Thermostat opens on temperature rise – for regulating heaters or for switching signal devices. Comes with red temperature dial. Thermostat (NO): Thermostat closes on temperature rise – for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Thermostat KTO 111 / KTS 111 - 11100.0-00 - STEGO
Kennesaw, GA, United States
Mechanical Thermostat KTO 111 / KTS 111
11100.0-00
Mechanical Thermostat KTO 111 / KTS 111 11100.0-00
Safe wiring with Push-In terminals Faster and tool-free wiring Improved air intakes for ventilation Easy adjustability of switch temperature setting for use in up to 5,000 m altitude The mechanical thermostats KTO 111 and KTS 111 are two state regulators for use up to 5,000 meters in altitude, thanks to optimized air gap and increased creepage distance. By use of Push-In terminals the thermostat is wired tool-free. The Push-In terminals provide constant pressure on the wires to prevent them from coming loose (e.g. during transport). Thermostat (NC): Thermostat opens on temperature rise – for regulating heaters or for switching signal devices. Comes with red temperature dial. Thermostat (NO): Thermostat closes on temperature rise – for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial.
  • Safe wiring with Push-In terminals
  • Faster and tool-free wiring
  • Improved air intakes for ventilation
  • Easy adjustability of switch temperature setting
  • for use in up to 5,000 m altitude

The mechanical thermostats KTO 111 and KTS 111 are two state regulators for use up to 5,000 meters in altitude, thanks to optimized air gap and increased creepage distance. By use of Push-In terminals the thermostat is wired tool-free. The Push-In terminals provide constant pressure on the wires to prevent them from coming loose (e.g. during transport).

Thermostat (NC): Thermostat opens on temperature rise – for regulating heaters or for switching signal devices. Comes with red temperature dial.

Thermostat (NO): Thermostat closes on temperature rise – for regulating filter fans and heat exchangers or for switching signal devices. Comes with blue temperature dial.

Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Thermostats
Product Number 11100.0-00
Product Name Mechanical Thermostat KTO 111 / KTS 111
Thermostat Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Thermostat KTO 111 / KTS 111 - 11100.0-02 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 68 to 176 F (20 to 80 C)
Voltage 120 to 250 volts
View Details
Dual Adjustable Thermostat ZR 011 - 01172.0-01 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 140 F (0.0 to 60 C)
View Details
Mechanical Adjustable Thermostat FZK 011 - 01170.0-01 - STEGO
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 50 to 140 F (10 to 60 C)
View Details
2 suppliers
Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011 - 01161.0-00 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 104 to 122 F (40 to 50 C)
Voltage 120 to 250 volts
View Details