SPIROL Platen-Style Multi-Tip Heat Insert Driver Model PH

Description
Designed to simultaneously install Heat/Ultrasonic style Inserts at multiple elevations The SPIROL Model PH Heat Insert Driver provides an accurate and consistent method to simultaneously install multiple Inserts or Compression Limiters at multiple elevations. Simultaneous installation dramatically increases productivity and simplifies the number of manufacturing steps to complete an assembly. Additionally, the platen head and fixture can be easily changed to accommodate quick change-over to different assemblies associated with new production runs. Design Features/Benefits: Accurate: Easily adjustable temperature setting with Hi-Low temperature lock-out for optimal melt and fow of plastic Micrometer style insertion depth adjustment and individually adjustable heat tips for precise positioning of the Inserts or Compression Limiters in the part Pneumatic operation, with pressure regulator and fow controls to precisely control the insertion force and speed Precise and easy to use timer for installation quality and consistency Versatile: Installs virtually any size Insert and Compression Limiter Can be equipped with or without heated tips Easily interchangeable platen-style head with plug-in style heater wiring Individual depth-adjustable heat tips to accommodate a wide range of product configurations Heavy-duty twin post mount style frame is easily raised or lowered to accept various part sizes Efficient: Simultaneously installs up to 12 Inserts or Compression Limiters on different levels Linear slide fixture with shot pin lock, integral activation for ease of part loading Safe: Guarded pinch points Quiet: Silent operation eliminates harsh noise associated with ultrasonic installation methods
Request a Quote Datasheet
Description
Designed to simultaneously install Heat/Ultrasonic style Inserts at multiple elevations The SPIROL Model PH Heat Insert Driver provides an accurate and consistent method to simultaneously install multiple Inserts or Compression Limiters at multiple elevations. Simultaneous installation dramatically increases productivity and simplifies the number of manufacturing steps to complete an assembly. Additionally, the platen head and fixture can be easily changed to accommodate quick change-over to different assemblies associated with new production runs. Design Features/Benefits: Accurate: Easily adjustable temperature setting with Hi-Low temperature lock-out for optimal melt and fow of plastic Micrometer style insertion depth adjustment and individually adjustable heat tips for precise positioning of the Inserts or Compression Limiters in the part Pneumatic operation, with pressure regulator and fow controls to precisely control the insertion force and speed Precise and easy to use timer for installation quality and consistency Versatile: Installs virtually any size Insert and Compression Limiter Can be equipped with or without heated tips Easily interchangeable platen-style head with plug-in style heater wiring Individual depth-adjustable heat tips to accommodate a wide range of product configurations Heavy-duty twin post mount style frame is easily raised or lowered to accept various part sizes Efficient: Simultaneously installs up to 12 Inserts or Compression Limiters on different levels Linear slide fixture with shot pin lock, integral activation for ease of part loading Safe: Guarded pinch points Quiet: Silent operation eliminates harsh noise associated with ultrasonic installation methods
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Platen-Style Multi-Tip Heat Insert Driver - Model PH - SPIROL
Danielson, CT, USA
Platen-Style Multi-Tip Heat Insert Driver
Model PH
Platen-Style Multi-Tip Heat Insert Driver Model PH
Designed to simultaneously install Heat/Ultrasonic style Inserts at multiple elevations The SPIROL Model PH Heat Insert Driver provides an accurate and consistent method to simultaneously install multiple Inserts or Compression Limiters at multiple elevations. Simultaneous installation dramatically increases productivity and simplifies the number of manufacturing steps to complete an assembly. Additionally, the platen head and fixture can be easily changed to accommodate quick change-over to different assemblies associated with new production runs. Design Features/Benefits: Accurate: Easily adjustable temperature setting with Hi-Low temperature lock-out for optimal melt and fow of plastic Micrometer style insertion depth adjustment and individually adjustable heat tips for precise positioning of the Inserts or Compression Limiters in the part Pneumatic operation, with pressure regulator and fow controls to precisely control the insertion force and speed Precise and easy to use timer for installation quality and consistency Versatile: Installs virtually any size Insert and Compression Limiter Can be equipped with or without heated tips Easily interchangeable platen-style head with plug-in style heater wiring Individual depth-adjustable heat tips to accommodate a wide range of product configurations Heavy-duty twin post mount style frame is easily raised or lowered to accept various part sizes Efficient: Simultaneously installs up to 12 Inserts or Compression Limiters on different levels Linear slide fixture with shot pin lock, integral activation for ease of part loading Safe: Guarded pinch points Quiet: Silent operation eliminates harsh noise associated with ultrasonic installation methods

Designed to simultaneously install Heat/Ultrasonic style Inserts at multiple elevations

The SPIROL Model PH Heat Insert Driver provides an accurate and consistent method to simultaneously install multiple Inserts or Compression Limiters at multiple elevations. Simultaneous installation dramatically increases productivity and simplifies the number of manufacturing steps to complete an assembly. Additionally, the platen head and fixture can be easily changed to accommodate quick change-over to different assemblies associated with new production runs.

Design Features/Benefits:

  • Accurate:
    • Easily adjustable temperature setting with Hi-Low temperature lock-out for optimal melt and fow of plastic
    • Micrometer style insertion depth adjustment and individually adjustable heat tips for precise positioning of the Inserts or Compression Limiters in the part
    • Pneumatic operation, with pressure regulator and fow controls to precisely control the insertion force and speed
    • Precise and easy to use timer for installation quality and consistency
  • Versatile:
    • Installs virtually any size Insert and Compression Limiter
    • Can be equipped with or without heated tips
    • Easily interchangeable platen-style head with plug-in style heater wiring
    • Individual depth-adjustable heat tips to accommodate a wide range of product configurations
    • Heavy-duty twin post mount style frame is easily raised or lowered to accept various part sizes
  • Efficient:
    • Simultaneously installs up to 12 Inserts or Compression Limiters on different levels
    • Linear slide fixture with shot pin lock, integral activation for ease of part loading
  • Safe:
    • Guarded pinch points
  • Quiet:
    • Silent operation eliminates harsh noise associated with ultrasonic installation methods
Supplier's Site Datasheet

Technical Specifications

  SPIROL
Product Category Assembly and Insertion Presses
Product Number Model PH
Product Name Platen-Style Multi-Tip Heat Insert Driver
Operation Insertion or Press Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Manual Vertical Pin Inserter - Model PM - SPIROL
Specs
Operation Insertion or Press Fitting
Automation / Control Manual
Capacity 0.1000 tons (0.0907 metric tons)
View Details
Heavy Duty Manual Pin Inserter - Model PMH - SPIROL
Specs
Operation Insertion or Press Fitting
Automation / Control Manual
Capacity 0.7500 tons (0.6804 metric tons)
View Details
Automatic Vertical Pin Inserter - Model PR - SPIROL
Specs
Operation Insertion or Press Fitting
Automation / Control Manual
Capacity 0.1500 tons (0.1361 metric tons)
View Details
Manual Heat Ultrasonic Style Insert Driver - Model HM - SPIROL
Specs
Operation Insertion or Press Fitting
Frame & Head Type Bench Mounted
View Details