SPIROL Manual Heat Ultrasonic Style Insert Driver Model HM

Description
As much as 75% of an Insert’s performance is the direct result of how well it was installed. Therefore, in order to maximize performance, all of the factors that impact installation must be carefully controlled. SPIROL’s Model HM and TM Manual Insert Drivers have been designed to eliminate the dependency on the operator to control these factors. The result is nearly perfect flow of the plastic for optimal retention and performance. Designed to install virtually any type of Heat/Ultrasonic Style Insert Standard Features: Internal air-spring installation system for infinitely adjustable and consistent force Easily adjustable, digital temperature controller Easily interchangeable heat tips to accommodate various Insert sizes and applications
Request a Quote
Description
As much as 75% of an Insert’s performance is the direct result of how well it was installed. Therefore, in order to maximize performance, all of the factors that impact installation must be carefully controlled. SPIROL’s Model HM and TM Manual Insert Drivers have been designed to eliminate the dependency on the operator to control these factors. The result is nearly perfect flow of the plastic for optimal retention and performance. Designed to install virtually any type of Heat/Ultrasonic Style Insert Standard Features: Internal air-spring installation system for infinitely adjustable and consistent force Easily adjustable, digital temperature controller Easily interchangeable heat tips to accommodate various Insert sizes and applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model HM Manual Heat Insert Driver from SPIROL is designed for the installation of Heat/Ultrasonic Style Inserts, providing a reliable solution for achieving optimal insert performance. It features an internal air-spring installation system that allows for infinitely adjustable and consistent force, ensuring precise control during the installation process. The device includes an easily adjustable digital temperature controller and interchangeable heat tips to accommodate various insert sizes and applications.

This manual driver is user-friendly, with a simple operation that requires only two settings: temperature and air pressure. It is capable of installing inserts with metric threads ranging from M2 to M6 and unified threads from No. 2 to 1/4". The micrometer-style insertion depth stop enhances accuracy, while the sturdy yet lightweight post mount frame ensures portability. The Model HM is suitable for applications where consistent and repeatable insert installations are critical, making it a valuable tool for engineers looking to enhance product quality and performance.

Datasheet Summary
Powered by GS/AI

The Model HM Manual Heat Insert Driver from SPIROL is designed for the installation of Heat/Ultrasonic Style Inserts, providing a reliable solution for achieving optimal insert performance. It features an internal air-spring installation system that allows for infinitely adjustable and consistent force, ensuring precise control during the installation process. The device includes an easily adjustable digital temperature controller and interchangeable heat tips to accommodate various insert sizes and applications.

This manual driver is user-friendly, with a simple operation that requires only two settings: temperature and air pressure. It is capable of installing inserts with metric threads ranging from M2 to M6 and unified threads from No. 2 to 1/4". The micrometer-style insertion depth stop enhances accuracy, while the sturdy yet lightweight post mount frame ensures portability. The Model HM is suitable for applications where consistent and repeatable insert installations are critical, making it a valuable tool for engineers looking to enhance product quality and performance.

Suppliers

Company
Product
Description
Supplier Links
Manual Heat Ultrasonic Style Insert Driver - Model HM - SPIROL
Danielson, CT, USA
Manual Heat Ultrasonic Style Insert Driver
Model HM
Manual Heat Ultrasonic Style Insert Driver Model HM
As much as 75% of an Insert’s performance is the direct result of how well it was installed. Therefore, in order to maximize performance, all of the factors that impact installation must be carefully controlled. SPIROL’s Model HM and TM Manual Insert Drivers have been designed to eliminate the dependency on the operator to control these factors. The result is nearly perfect flow of the plastic for optimal retention and performance. Designed to install virtually any type of Heat/Ultrasonic Style Insert Standard Features: Internal air-spring installation system for infinitely adjustable and consistent force Easily adjustable, digital temperature controller Easily interchangeable heat tips to accommodate various Insert sizes and applications

As much as 75% of an Insert’s performance is the direct result of how well it was installed. Therefore, in order to maximize performance, all of the factors that impact installation must be carefully controlled. SPIROL’s Model HM and TM Manual Insert Drivers have been designed to eliminate the dependency on the operator to control these factors. The result is nearly perfect flow of the plastic for optimal retention and performance.

Designed to install virtually any type of Heat/Ultrasonic Style Insert

Standard Features:

  • Internal air-spring installation system for infinitely adjustable and consistent force
  • Easily adjustable, digital temperature controller
  • Easily interchangeable heat tips to accommodate various Insert sizes and applications
Supplier's Site Datasheet

Technical Specifications

  SPIROL
Product Category Assembly and Insertion Presses
Product Number Model HM
Product Name Manual Heat Ultrasonic Style Insert Driver
Operation Insertion or Press Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Heat Insert Driver - Model HP - SPIROL
Specs
Operation Insertion or Press Fitting
Frame & Head Type Bench Mounted
View Details
Automatic Vertical Pin Inserter - Model CR - SPIROL
Specs
Operation Insertion or Press Fitting
Automation / Control Manual
Capacity 0.9000 tons (0.8165 metric tons)
View Details
Automatic Vertical Pin Inserter - Model PR - SPIROL
Specs
Operation Insertion or Press Fitting
Automation / Control Manual
Capacity 0.1500 tons (0.1361 metric tons)
View Details
Platen-Style Multi-Tip Heat Insert Driver - Model PH - SPIROL
Specs
Operation Insertion or Press Fitting
Frame & Head Type Bench Mounted
View Details