The Model PR is a semi-automatic vertical pin inserter designed for moderate to high production applications requiring up to 1.3 kN (300 lbs.) of installation force. It features a retractable pin insertion head with precise depth adjustment, a vibratory feeder and orientation head that eliminate manual pin handling, and a quick-clear mechanism for tool-free feed tube maintenance. The machine includes a 7" (178 mm) touchscreen interface, dual opto-touch activation with safety relay, polycarbonate guarding, and LED work surface illumination. It offers adjustable throat height and side-to-side positioning for versatility across applications, with hardened steel tooling and a hard-coated or stainless steel vibratory feeder bowl for reliability.
This exceptionally versatile, vertical installation machine is ideally suited
for moderate to high production for applications requiring up to 300 lbs of
installation force. A retractable pin insertion head, mounted on a shaft/
linear bearing arrangement, moves up and down for ease of loading and
unloading of the components to be assembled. The machine’s insertion
bushing is positioned close to the part for smooth, trouble free installation.
The orientation head transfers the pin from the feeding position to the
installation position, and also functions as a selector preventing longer or
shorter pins from being installed. A two-position trap door allows
easy clear-out of the feed tube without the need for tools.
| SPIROL | |
|---|---|
| Product Category | Assembly and Insertion Presses |
| Product Number | Model PR |
| Product Name | Automatic Vertical Pin Inserter |
| Operation | Insertion or Press Fitting |