The Model CR is a vertical automatic pin inserter designed for moderate to high-volume applications requiring up to 1,800 lbs. of installation force. It features a retractable pin orientation head on a shaft/linear bearing system for easy loading and unloading, with an insertion bushing positioned close to the workpiece for smooth operation. The orientation head acts as a pin selector, rejecting improperly sized pins, and includes a two-position trap door for feed tube clear-out. The machine supports dual and triple configurations, and offers safety features such as guarded pinch points and optional dual optical activation with anti-tie-down and anti-repeat sensors. Alignment fixtures and optional pin sensing or force monitoring are available for enhanced productivity and error-proofing.
This robust, vertical pin insertion machine is ideally suited for
moderate to high production for applications requiring up to 1,800
lbs. of installation force. A retractable pin orientation head, mounted
on a shaft/linear bearing arrangement moves up and down for ease
of loading and unloading of the components to be assembled. The
insertion bushing is positioned close to the part for smooth, trouble free
installation.
The orientation head shuttles the pin from the feeding position to
the installation position, and also functions as a selector, preventing
longer or shorter pins from being installed. A two position trap door
allows for easy clear-out of the feed tube.
| SPIROL | |
|---|---|
| Product Category | Assembly and Insertion Presses |
| Product Number | Model CR |
| Product Name | Automatic Vertical Pin Inserter |
| Operation | Insertion or Press Fitting |