The SPIROL Model HA Automatic Heat Insert Driver is a pneumatic machine designed to install heat inserts into thermoplastic assemblies by automatically feeding, heating, and inserting inserts with precise control of time, temperature, and pressure. It features a micrometer-style depth adjustment for accurate positioning, a guarded heating chamber, and dual opto-touch sensors for safe operation. The machine installs inserts with metric threads from M2 to M8 and unified threads from No. 2 to 3/8 inch. It supports automatic insertion with vibratory feed, eliminates operator contact with the insert, and operates silently compared to ultrasonic methods. Optional alignment fixtures and part indexing are available. The machine reduces installation time to under 10 seconds and eliminates scrap associated with manual methods.
The SPIROL Model HA Automatic Heat Insert Driver provides an accurate and consistent method to install virtually any type of Heat/Ultrasonic Style Insert into thermoplastic assemblies. Considering that as much as 75% of the Inserts performance is a direct result of how well it was installed, all of the factors that impact installation must be carefully controlled in order to maximize performance. SPIROL’s Model HA Automatic Heat Insert Driver has been designed to eliminate the dependency on the operator to control the factors of time, temperature and pressure to ensure nearly perfect flow of the plastic for optimal retention and performance.
Design Features/Benefits:
Optional alignment fixtures available.
| SPIROL | |
|---|---|
| Product Category | Assembly and Insertion Presses |
| Product Number | Model HA |
| Product Name | Automatic Heat/Ultrasonic Style Insert Driver |
| Operation | Insertion or Press Fitting |