SPIROL Datasheets for Assembly and Insertion Presses
Assembly and insertion presses are used for various types of assembly, including bearing or shaft assembly, insertion or press fitting, and staking.
Assembly and Insertion Presses: Learn more
| Product Name | Notes |
|---|---|
| Designed to simultaneously install Heat/Ultrasonic style Inserts at multiple elevations The SPIROL Model PH Heat Insert Driver provides an accurate and consistent method to simultaneously install multiple Inserts or Compression... | |
| SPIROL offers robust, vertical installation machines specifically designed to post-mold install Compression Limiters into a variety of plastic assemblies. These machines can install a single Compression Limiter or multiple Limiters... | |
| As much as 75% of an Insert’s performance is the direct result of how well it was installed. Therefore, in order to maximize performance, all of the factors that impact... | |
| The SPIROL Model HA Automatic Heat Insert Driver provides an accurate and consistent method to install virtually any type of Heat/Ultrasonic Style Insert into thermoplastic assemblies. Considering that as much... | |
| The SPIROL Model HP Pneumatic Heat Insert Driver provides an accurate and consistent method to install virtually any type of Heat/Ultrasonic Style Insert into thermoplastic assemblies. As much as 75%... | |
| This exceptionally versatile tool is ideally suited for low to moderate levels of production: from a single unit for prototype assembly, to multiple units on an assembly line. The Model... | |
| This exceptionally versatile tool is ideally suited to all levels of production: from a single unit for prototype assembly, to multiple units on an assembly line. The Model PM easily... | |
| This exceptionally versatile, vertical installation machine is ideally suited for moderate to high production for applications requiring up to 300 lbs of installation force. A retractable pin insertion head, mounted... | |
| This lightweight, portable, horizontal Pin Inserter is designed to install SPIROL Series 550 Coiled Pins into plastic hinges. The cylinder/driving head modules can be moved in and out with ease,... | |
| This robust, vertical pin insertion machine is ideally suited for moderate to high production for applications requiring up to 1,800 lbs. of installation force. A retractable pin orientation head, mounted... | |
| This self contained vertical drilling and pinning machine is ideally suited for moderate to high production applications that require accurate drilling and pinning of assemblies. The concept of drilling and... | |
| This versatile tool is ideally suited for low to moderate levels of production for assemblies that require installation forces up to 22.2 kN (5,000 lbs). The Model PMX easily accommodates... |