The SPIROL Model HP Pneumatic Heat Insert Driver is a machine designed to install heat inserts into thermoplastic assemblies with precise control of time, temperature, and pressure. It features a micrometer-style depth adjustment, pneumatic operation with pressure and flow controls, and an easily adjustable temperature setting with Hi-Low lockout. The system uses dual opto-touch sensors for safe, zero-force actuation and includes a guarded design to protect against pinch points. It installs inserts with metric threads from M2 to M8 and unified threads from No. 2 to 3/8", using interchangeable heat tips. Operation is silent compared to ultrasonic methods, and it supports applications requiring simultaneous installation of multiple inserts.
The SPIROL Model HP Pneumatic Heat Insert Driver provides an accurate and consistent method to install virtually any type of Heat/Ultrasonic Style Insert into thermoplastic assemblies.
As much as 75% of an Insert’s performance is the direct result of how well it was installed. Therefore, in order to maximize performance, all of the factors that impact installation must be carefully controlled. SPIROL’s Model HP Pneumatic Heat Insert Driver has been designed to eliminate the dependency on the operator to control the factors of time, temperature and pressure to ensure nearly perfect fow of the plastic for optimal retention and performance.
Design Features/Benefits:
| SPIROL | |
|---|---|
| Product Category | Assembly and Insertion Presses |
| Product Number | Model HP |
| Product Name | Pneumatic Heat Insert Driver |
| Operation | Insertion or Press Fitting |