The Model PMX is an extra heavy duty manual pin inserter designed for low to moderate production volumes requiring insertion forces up to 22.2 kN (5,000 lbs). It features a heavy duty cast iron frame, hardened steel rack and pinion, and a precision ground oversize baseplate for mounting tooling. The machine accommodates rapid ram advance and retract with a 380 mm stroke in 50 mm increments, an adjustable throat height of 300 mm, and a fixed throat depth of 125 mm. It accepts both CXA and CXD pin driving chucks and includes a positive mechanical stroke stop for repeatable installation depth. Operation is manual via a handwheel and lever.
This versatile tool is ideally suited for low to moderate levels of production for assemblies that require installation forces up to 22.2 kN (5,000 lbs). The Model PMX easily accommodates quick change-overs. The fixture is simply replaced at the base of the machine, and the pin diameter is easily changed by switching the pin driving chuck. This extra heavy duty manual pin inserter will provide smooth operation, repeatability and durability.
| SPIROL | |
|---|---|
| Product Category | Assembly and Insertion Presses |
| Product Number | Model PMX |
| Product Name | Extra Heavy Duty Manual Pin Inserter |
| Operation | Insertion or Press Fitting |