The Model PM Manual Pin Inserter is a handheld tool designed for precise insertion of pins ranging from 0.8 mm to 4 mm (1/32" to 5/32") in diameter, with a maximum insertion force of 200 lbs. It features a fixed throat dimension of 185 mm (7.5"), a stroke of 76 mm (3"), and vertical adjustment from 0 to 178 mm (7"). The unit includes a pre-drilled base plate for precise fixture alignment and is designed for easy tooling changeover. Mounted on a lightweight, portable post-mount frame, it ensures smooth operation through high-tech shafting and bearings. Operation is manual, requiring the user to load the part and pin, then actuate a lever to a pre-set stop.
This exceptionally versatile tool is ideally suited to all levels of production: from a single unit for prototype assembly, to multiple units on an assembly line. The Model PM easily accommodates quick change-overs. The part holding device (fixture) is simply replaced from the base of the machine. The pin diameter is easily changed, positive pin depth easily adjusted, and part size variation easily accommodated. The use of high-tech shafting and bearings results in smooth operation, precise positioning, repeatability, and durability.
| SPIROL | |
|---|---|
| Product Category | Assembly and Insertion Presses |
| Product Number | Model PM |
| Product Name | Manual Vertical Pin Inserter |
| Operation | Insertion or Press Fitting |