S.I.Tech Model 2895 is a rack-mounted STS-1 (OC-1) to fiber optic bit-driver operating at 51.84 Mbps. It supports ST, SC, or FC fiber connectors and works with multimode or single-mode fiber, achieving up to 2 km over multimode and 70 km over single-mode high-power fiber. The transmitter operates at 820 nm or 1300 nm, with a minimum receiver sensitivity of 3 microwatts at 820 nm and a bit error rate of 10^-9. It includes optical link failure alarms and status indicators. The unit measures 17.0" W × 1.7" H × 7.5" D, weighs 6 lb, and accepts 110 VAC, 230 VAC, or -48 VDC power. It is UL and CSA listed and complies with FCC Class A, Part 15. Operating temperature is 0°C to 50°C.
S.I.Tech 2893/2894/2895 Bit-Driver is designed to work with T3, E3, or STS-1 systems. Model 2893/2894/2895 is a T3, E3, or STS-1 to fiber optic transmitter/receiver
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 2895 |
| Product Name | OC1-Fiber Optic Bit Driver® |
| Network Equipment | Gateway; Transceiver |
| Area Network Type | LAN Capable |
| Form Factor | Rack Mount |
| Protocol / Network | STS-1 (OC-1) |