S.I. Tech, Inc. T1-Fiber Optic Bit Driver® Redundant 2896

Description
S.I.Tech 2896 Bit-Driver is designed to work with T1 systems. Model 2896 is a T1 to fiber optic transmitter/ receiver full duplex product implementing T1 protocol, 2 CH rack mounted, power unit and built in redundancy. (110VAC, 220VAC, or 48VDC) This fiber optic Bit-Driver product eliminates many disadvantages of metallic T1 signals, especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage outdoors between buildings. S.I.Tech Model 2896 Bit-Driver is a rack mount product allowing easy change from T1 to fiber. Simply connect T1 cable to Model 2896 input/output port. Model 2896 comes with power supply and status indicators. 2896 provides 2-T1 channels. Unit works with 110VAC, 220VAC, and 48VDC input power, 50/60 Hz, 20W. Power can be switched ON or OFF on each channel, as well as primary. Unit can be used as 2 channels or redundant with automatic switch over.
Request a Quote Datasheet
Description
S.I.Tech 2896 Bit-Driver is designed to work with T1 systems. Model 2896 is a T1 to fiber optic transmitter/ receiver full duplex product implementing T1 protocol, 2 CH rack mounted, power unit and built in redundancy. (110VAC, 220VAC, or 48VDC) This fiber optic Bit-Driver product eliminates many disadvantages of metallic T1 signals, especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage outdoors between buildings. S.I.Tech Model 2896 Bit-Driver is a rack mount product allowing easy change from T1 to fiber. Simply connect T1 cable to Model 2896 input/output port. Model 2896 comes with power supply and status indicators. 2896 provides 2-T1 channels. Unit works with 110VAC, 220VAC, and 48VDC input power, 50/60 Hz, 20W. Power can be switched ON or OFF on each channel, as well as primary. Unit can be used as 2 channels or redundant with automatic switch over.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T1-Fiber Optic Bit Driver® Redundant - 2896 - S.I. Tech, Inc.
Batavia, IL, United States
T1-Fiber Optic Bit Driver® Redundant
2896
T1-Fiber Optic Bit Driver® Redundant 2896
S.I.Tech 2896 Bit-Driver is designed to work with T1 systems. Model 2896 is a T1 to fiber optic transmitter/ receiver full duplex product implementing T1 protocol, 2 CH rack mounted, power unit and built in redundancy. (110VAC, 220VAC, or 48VDC) This fiber optic Bit-Driver product eliminates many disadvantages of metallic T1 signals, especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage outdoors between buildings. S.I.Tech Model 2896 Bit-Driver is a rack mount product allowing easy change from T1 to fiber. Simply connect T1 cable to Model 2896 input/output port. Model 2896 comes with power supply and status indicators. 2896 provides 2-T1 channels. Unit works with 110VAC, 220VAC, and 48VDC input power, 50/60 Hz, 20W. Power can be switched ON or OFF on each channel, as well as primary. Unit can be used as 2 channels or redundant with automatic switch over.

S.I.Tech 2896 Bit-Driver is designed to work with T1 systems. Model 2896 is a T1 to fiber optic transmitter/ receiver full duplex product implementing T1 protocol, 2 CH rack mounted, power unit and built in redundancy. (110VAC, 220VAC, or 48VDC) This fiber optic Bit-Driver product eliminates many disadvantages of metallic T1 signals, especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage outdoors between buildings. S.I.Tech Model 2896 Bit-Driver is a rack mount product allowing easy change from T1 to fiber. Simply connect T1 cable to Model 2896 input/output port. Model 2896 comes with power supply and status indicators. 2896 provides 2-T1 channels. Unit works with 110VAC, 220VAC, and 48VDC input power, 50/60 Hz, 20W. Power can be switched ON or OFF on each channel, as well as primary. Unit can be used as 2 channels or redundant with automatic switch over.

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Equipment
Product Number 2896
Product Name T1-Fiber Optic Bit Driver® Redundant
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network T1 (DS-1) AMI B8ZS
Unlock Full Specs
to access all available technical data

Similar Products

3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details
OC1-Fiber Optic Bit Driver® - 2895 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Fiber Optic Repeaters - 2062-O - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Token Ring, ARCNET
View Details
OC1-Fiber Optic Bit Driver® - 2895 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details