S.I.Tech 9024 is a passive transmissive star coupler for distributing optical signals in clustered environments, supporting up to 48 fiber ports (24 transmit, 24 receive) with ST receptacles and an optional SMA interface. It operates with 62.5/125 micron graded-index multimode fiber at 850 nm, with insertion loss between 14 and 18 dB and adjacent fiber isolation of at least 30 dB. The device is 1U high, 7.5 inches deep, and 19-inch rack mountable, with an operating temperature range of -40°C to +85°C. It supports bidirectional communication and is available in multimode or single-mode options.
S.I.Tech 9024 is a 4 to 24 transmissive star that allows distribution of optical signals to up to 24 workstations in a clustered environment.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 9024 |
| Product Name | Passive 4 to 24 Optical Transmissive Star |
| Network Equipment | Hub |
| Area Network Type | LAN Capable |
| Form Factor | Rack Mount |
| Protocol / Network | ARCNET |