The Model 2703 is an unmanaged 3-port Ethernet switch with two optical ports and one electrical port, supporting 10/100 Mbps speeds. It features fiber optic ports compatible with multimode or single-mode fiber using ST, SC, LC, or MT-RJ connectors, and a shielded RJ-45 port for 10/100BASE-T(x) connectivity. The switch includes a 64KByte packet buffer, 1Gbps memory bandwidth, 802.3p QoS, and a 1K MAC address table. It operates on 10 to 28VDC, consumes 5 watts, and is housed in an IP30 enclosure measuring 133 x 103 x 31 mm with flange or DIN rail mounting options. Operating temperature ranges from -40°C to +85°C with 10 to 90% non-condensing humidity. It is UL listed and complies with FCC Part 15 Class A requirements.
Unmanaged 3 port (2 optical & 1 electrical) 10/100 Mbps switch
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 2703 |
| Product Name | 3 Port Ethernet Switch |
| Network Equipment | Switch |
| Area Network Type | LAN Capable |
| Protocol / Network | Ethernet, 10/100 Ethernet |