S.I. Tech, Inc. T3-Fiber Optic Bit Driver® 2893

Description
S.I.Tech 2893/2894/2895 Bit-Driver is designed to work with T3, E3, or STS-1 systems. Model 2893/2894/2895 is a T3, E3, or STS-1 to fiber optic transmitter/receiver full duplex product implementing T3, E3, or STS-1 protocol. Normal operating data rate for T3 is 44.736 Mbps. (E3 - 34.368 Mbps, STS1 - 51.84 Mbps) This fiber optic Bit-Driver product eliminates many disadvantages of T3, E3, or STS-1 especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage outdoors between buildings. S.I.Tech Model 2893/2894/2895 is a rack mounted product allowing easy change from T3, E3, or STS-1 to fiber. Simply disconnect T3, E3, or STS-1 cable and connect to model 2893/2894/2895 input/output port. Model 2893/2894/2895 comes with power supply and status indicators.
Request a Quote Datasheet
Description
S.I.Tech 2893/2894/2895 Bit-Driver is designed to work with T3, E3, or STS-1 systems. Model 2893/2894/2895 is a T3, E3, or STS-1 to fiber optic transmitter/receiver full duplex product implementing T3, E3, or STS-1 protocol. Normal operating data rate for T3 is 44.736 Mbps. (E3 - 34.368 Mbps, STS1 - 51.84 Mbps) This fiber optic Bit-Driver product eliminates many disadvantages of T3, E3, or STS-1 especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage outdoors between buildings. S.I.Tech Model 2893/2894/2895 is a rack mounted product allowing easy change from T3, E3, or STS-1 to fiber. Simply disconnect T3, E3, or STS-1 cable and connect to model 2893/2894/2895 input/output port. Model 2893/2894/2895 comes with power supply and status indicators.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T3-Fiber Optic Bit Driver® - 2893 - S.I. Tech, Inc.
Batavia, IL, United States
T3-Fiber Optic Bit Driver®
2893
T3-Fiber Optic Bit Driver® 2893
S.I.Tech 2893/2894/2895 Bit-Driver is designed to work with T3, E3, or STS-1 systems. Model 2893/2894/2895 is a T3, E3, or STS-1 to fiber optic transmitter/receiver full duplex product implementing T3, E3, or STS-1 protocol. Normal operating data rate for T3 is 44.736 Mbps. (E3 - 34.368 Mbps, STS1 - 51.84 Mbps) This fiber optic Bit-Driver product eliminates many disadvantages of T3, E3, or STS-1 especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage outdoors between buildings. S.I.Tech Model 2893/2894/2895 is a rack mounted product allowing easy change from T3, E3, or STS-1 to fiber. Simply disconnect T3, E3, or STS-1 cable and connect to model 2893/2894/2895 input/output port. Model 2893/2894/2895 comes with power supply and status indicators.

S.I.Tech 2893/2894/2895 Bit-Driver is designed to work with T3, E3, or STS-1 systems. Model 2893/2894/2895 is a T3, E3, or STS-1 to fiber optic transmitter/receiver full duplex product implementing T3, E3, or STS-1 protocol. Normal operating data rate for T3 is 44.736 Mbps. (E3 - 34.368 Mbps, STS1 - 51.84 Mbps) This fiber optic Bit-Driver product eliminates many disadvantages of T3, E3, or STS-1 especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage outdoors between buildings. S.I.Tech Model 2893/2894/2895 is a rack mounted product allowing easy change from T3, E3, or STS-1 to fiber. Simply disconnect T3, E3, or STS-1 cable and connect to model 2893/2894/2895 input/output port. Model 2893/2894/2895 comes with power supply and status indicators.

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Equipment
Product Number 2893
Product Name T3-Fiber Optic Bit Driver®
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network T3
Unlock Full Specs
to access all available technical data

Similar Products

T1-Fiber Optic Bit Driver® Redundant - 2896 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Optical Repeater Mini Bit-Driver® - 2092 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Form Factor Rack Mount
Network Media Fiber Optic
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details
Optical Mini Multidrop Bit-Driver® - 2139 - S.I. Tech, Inc.
Specs
Network Equipment Repeater; Transceiver; Other; Link
Area Network Type LAN Capable
Ports / Interfaces SMA, ST, SMA
View Details