S.I. Tech, Inc. T1 or E1 to Fiber Optic Transmitter/Receiver 2891

Description
The S.I.Tech 2890/2891 Bit-Driver is designed to work with T1 or E1 systems. Model 2890/2891 is a T1 or E1 to fiber optic transmitter/receiver full duplex product implementing T1 or E1 protocol. Nominal operating data rate is 1.544 Mbps ± 32PPM. (E1 - 2.048 Mbps 50PPM) This fiber optic Bit-Driver product eliminates many disadvantages of metallic T1 and E1 signals, especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage outdoors between buildings. S.I.Tech Model 2890/2891 is a stand alone or rack mount product allowing easy change from T1 or E1 to fiber. Simply connect T1 or E1 cable to model 2890/2891 input/output port. Model 2890/2891 comes with power supply and status indicators.
Request a Quote Datasheet
Description
The S.I.Tech 2890/2891 Bit-Driver is designed to work with T1 or E1 systems. Model 2890/2891 is a T1 or E1 to fiber optic transmitter/receiver full duplex product implementing T1 or E1 protocol. Nominal operating data rate is 1.544 Mbps ± 32PPM. (E1 - 2.048 Mbps 50PPM) This fiber optic Bit-Driver product eliminates many disadvantages of metallic T1 and E1 signals, especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage outdoors between buildings. S.I.Tech Model 2890/2891 is a stand alone or rack mount product allowing easy change from T1 or E1 to fiber. Simply connect T1 or E1 cable to model 2890/2891 input/output port. Model 2890/2891 comes with power supply and status indicators.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T1 or E1 to Fiber Optic Transmitter/Receiver - 2891 - S.I. Tech, Inc.
Batavia, IL, United States
T1 or E1 to Fiber Optic Transmitter/Receiver
2891
T1 or E1 to Fiber Optic Transmitter/Receiver 2891
The S.I.Tech 2890/2891 Bit-Driver is designed to work with T1 or E1 systems. Model 2890/2891 is a T1 or E1 to fiber optic transmitter/receiver full duplex product implementing T1 or E1 protocol. Nominal operating data rate is 1.544 Mbps ± 32PPM. (E1 - 2.048 Mbps 50PPM) This fiber optic Bit-Driver product eliminates many disadvantages of metallic T1 and E1 signals, especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage outdoors between buildings. S.I.Tech Model 2890/2891 is a stand alone or rack mount product allowing easy change from T1 or E1 to fiber. Simply connect T1 or E1 cable to model 2890/2891 input/output port. Model 2890/2891 comes with power supply and status indicators.

The S.I.Tech 2890/2891 Bit-Driver is designed to work with T1 or E1 systems. Model 2890/2891 is a T1 or E1 to fiber optic transmitter/receiver full duplex product implementing T1 or E1 protocol. Nominal operating data rate is 1.544 Mbps ± 32PPM. (E1 - 2.048 Mbps 50PPM) This fiber optic Bit-Driver product eliminates many disadvantages of metallic T1 and E1 signals, especially EMI/RFI, ground loops (electrical isolation with fiber), high attenuation (high signal loss), limiting distance between nodes of system, and potential lightning damage outdoors between buildings. S.I.Tech Model 2890/2891 is a stand alone or rack mount product allowing easy change from T1 or E1 to fiber. Simply connect T1 or E1 cable to model 2890/2891 input/output port. Model 2890/2891 comes with power supply and status indicators.

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Equipment
Product Number 2891
Product Name T1 or E1 to Fiber Optic Transmitter/Receiver
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network T1 AMI or B8Zs, E1 AMI or HDB3
Unlock Full Specs
to access all available technical data

Similar Products

T3-Fiber Optic Bit Driver® - 2893 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
OC1-Fiber Optic Bit Driver® - 2895 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Fiber Optic Repeaters - 2062-O - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Token Ring, ARCNET
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details