The S.I.Tech 2062-O is a fiber optic repeater designed to convert from 200 micron to 62.5 micron multimode fiber with ST connectors, supporting up to 2 km transmission over 62.5 micron fiber at 20 Mbps full duplex. It operates with a 10 dB power budget, has receiver sensitivity of 3 microwatts at 10^-9 bit error rate, and uses an external 12 or 24 VDC power supply. The device features TR and REC status indicators, a metal enclosure measuring 5.5" × 2.3" × 1.0", and supports panel or DIN rail mounting. It meets FCC Class B, Part 15 and UL standards.
S.I.Tech 2062 is designed to be used as a repeater on fiber optic networks. This repeater extends the distance of fiber optic Arcnet, Ethernet, Token Ring, TTL or T1/E1 links up to 10 Km. This repeater can be configured to convert from multimode to single mode fiber. The 2062 can also be used to convert from one size of fiber to another, e.g. 50/125 to 62.5/125 micron.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 2062-O |
| Product Name | Fiber Optic Repeaters |
| Network Equipment | Repeater |
| Area Network Type | LAN Capable |
| Protocol / Network | Token Ring, ARCNET |