S.I. Tech, Inc. High Speed TTL FiberOptic Transmitter Receiver Pair 2816

Description
High Speed TTL to Fiber Optic Transmitter/Receiver
Request a Quote
Description
High Speed TTL to Fiber Optic Transmitter/Receiver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High Speed TTL to Fiber Optic Transmitter/Receiver with BNC connectors for TTL signals, operating from 100 Kbps to 50 Mbps, using ST optical connectors and 820 nm wavelength. Transmission distance up to 2 km with multimode fiber or 10 km with single mode fiber, with a typical bit error rate better than 10^-9. Power supply range of 8 to 14 VDC at up to 250 mA, with optional 5 VDC supply. Operating temperature range is 0°C to 50°C. Physical dimensions are 5.125" X 2.125" X 1.0" (13.00 X 5.40 X 2.54 cm).

Datasheet Summary
Powered by GS/AI

High Speed TTL to Fiber Optic Transmitter/Receiver with BNC connectors for TTL signals, operating from 100 Kbps to 50 Mbps, using ST optical connectors and 820 nm wavelength. Transmission distance up to 2 km with multimode fiber or 10 km with single mode fiber, with a typical bit error rate better than 10^-9. Power supply range of 8 to 14 VDC at up to 250 mA, with optional 5 VDC supply. Operating temperature range is 0°C to 50°C. Physical dimensions are 5.125" X 2.125" X 1.0" (13.00 X 5.40 X 2.54 cm).

Suppliers

Company
Product
Description
Supplier Links
High Speed TTL FiberOptic Transmitter Receiver Pair - 2816 - S.I. Tech, Inc.
Batavia, IL, United States
High Speed TTL FiberOptic Transmitter Receiver Pair
2816
High Speed TTL FiberOptic Transmitter Receiver Pair 2816
High Speed TTL to Fiber Optic Transmitter/Receiver

High Speed TTL to Fiber Optic Transmitter/Receiver

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2816
Product Name High Speed TTL FiberOptic Transmitter Receiver Pair
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15
Unlock Full Specs
to access all available technical data

Similar Products

Gigabit Ethernet-Fiber Bit-Driver® - 2160 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Opt. Asynch/Synch Mini Bit Driver® - 3503 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
TTL - Fiber Optic Bit-Driver® - 2856-V - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Asynchronous Optical Bit-Driver® - 2005V - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details