The S.I.Tech 2550 is an Ethernet to fiber optic transceiver for 10Base-FL/FOIRL networks, connecting RJ45 Ethernet ports to ST or SMA fiber optic connectors. It operates at 10 Mbps with a system wavelength of 850 nm (1300 nm optional), supporting multi-mode fiber sizes of 62.5/125 µm and 50/125 µm, achieving transmission distances up to 6000 meters with 62.5/125 µm fiber. The device includes LED indicators for link, transmit, receive, and power status, and features a metal enclosure measuring 2.0 x 3.5 x 1.0 inches (5.0 x 8.90 x 2.54 cm). It operates from 0°C to 50°C, requires an external 12 VDC power supply, and meets FCC Class A, Part 15 requirements. The bit error rate is 10^-9, and collision frequency is 10 MHz.
S.I.Tech 2550 Ethernet Fiber Optic Transceiver is a compact adapter for connection of Ethernet based equipment to any fiber optic 10 Base FL/ FOIRL network. The transceiver connects to RJ45 and provides ST or SMA fiber optic connectors.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2550 |
| Product Name | Ethernet to FO Transceiver |
| Form Factor | Module |
| Features | Duplex; LED Indicator |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |
| Compliances | UL, CSA, IEEE 802.5, FCC Class A - Pt 15 |