Model 2509 is a miniature fiber optic video transmitter designed to attach directly to a CCTV camera, accepting power from the camera or an optional 12 V supply. It features a 75 ohm BNC input, ST optical connectors, and operates at 820 nm with a typical 10 dB optical power budget. The system supports bandwidth from 10 Hz to 15 MHz and outputs 2 Vpp into a 75 ohm load. Compatible with 2809/2810 and series 1000 and 3001 rack cards, it supports single-mode fiber up to 10,000 meters. Dimensions are 1.50" × 1.13" × 0.88", weight is 45 grams, and operating temperature ranges from 0°C to 50°C.
Model 2509 is a miniature fiber optic transmitter that attaches
directly to a CCTV camera. Power can come from the camera
or an optional power supply. (Model 2121)
The Mini 2509 is compatible with 2809/2810 and also with
CCTV transmitter/receiver
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2509-TR |
| Product Name | CCTV - Fiber Optic Video System Transmit |
| Form Factor | Module |
| Features | Rack Mount |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |