The S.I.Tech Model 2867 is a fiber optic bit-driver for high-speed RS-422 and TTL data communication, providing three independent channels via terminal blocks and BNC connectors. It operates at up to 20 Mbps with an 820 nm transmitter wavelength (1300 nm option available) and supports transmission distances up to 65,000 feet over single-mode fiber. The device accepts 85-260VAC input, consumes 10W, and operates from 0°C to 50°C. It features a 1U 19-inch rack-mount metal enclosure measuring 43.2 X 4.3 X 19.0 cm and weighs 2.3 kg. The unit meets FCC Class A, Part 15 requirements, is UL listed, and complies with RoHS standards.
The S.I.Tech Model 2867 is designed for high speed RS-422 and TTL data communication using fiber. This system uses Terminal block and BNC connectors for interfacing to high speed network. The model 2867 provides 3 independant channels for data, clock, etc.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2867 |
| Product Name | Fiber Optic Bit-Driver® |
| Form Factor | Module |
| Features | Rack Mount; Duplex (optional feature); LED Indicator |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |