The S.I.Tech 2188 is a USB 3.0 hub to fiber optic media converter designed to extend USB 3.0 signals up to 100 meters over multimode fiber. It features two USB Type A ports with 5 Gbps data transfer, LC optical connectors, and operates at an 850 nm wavelength. The device is compliant with the USB 3.0 specification and is not backward compatible with USB 1.1 or 2.0. It uses a metal enclosure measuring 3.9" × 3.0" × 1.0" (100 × 76 × 26 mm), is powered by 5 VDC (4.75 to 5.50 VDC), and operates within a temperature range of 0°C to 40°C. The unit meets FCC Class B, Part 15 requirements and is UL, CE, and TUV GS listed.
S.I.Tech 2187/2188 USB media converter pair extends the range of USB 3.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 Mbps), and high speed(480 Mbps) USB data transfer.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2188 |
| Product Name | USB 3.0-Fiber Optic Media Converter |
| Form Factor | Module |