The 2820 is a high-speed 2-channel TTL to fiber optic transmitter for converting electrical signals to optical signals over multimode or single-mode fiber. It features two TTL input channels with BNC connectors, supporting data rates from DC to 50 Mbps and input power of 9-32VDC or optionally 5VDC. Optical output is 30 microwatts (-15 dBm) at 850 nm or 1300 nm via ST connectors. Transmission reaches up to 2 km over multimode fiber or 10 km over single-mode fiber, with a typical bit error rate better than 10^-9. The unit measures 5.125 x 2.125 x 1.0 inches (13.00 x 5.40 x 2.54 cm), weighs 6 oz (170 g), and operates from 0°C to 50°C. It meets FCC Class A, Part 15 standards for computing devices.
Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application.
S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers.
Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR.
Power Consumption: 150mA (50% Duty Cycle)
UL Listed. Meets FCC requirements of Class A, Part 15 Computing Devices Standard.
Specifications subject to change without notice.
TRANSMISSION LINE INTERFACE SYSTEM
| Transmission: | Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber |
| Typical Bit Error Rate: | Better than 10
-9 |
ELECTRICAL SIGNAL INPUT FOR TRANSMITTER
| Format: | TTL |
| Connector: | BNC |
| Data Rate: | DC - 50 Mbps |
| Input Impedance: | TTL levels 10 K-Ohm |
| Input Power: | 9-32VDC 1.5W Max. Optional 5VDC@250mA |
OPTICAL TRANSMITTER
| LED Current: | 30 microwatts (-15 dBm) into 62.5 micron fiber |
| Wavelength: | 820 nanometers (1300 nm option) |
| Emitter Type: | LED |
| Optical Connector: | ST |
| Operating Temperature: | 0°C to 50°C (optional extended temp for multimode) |
| Size: | 5.125" X 2.125" X 1.0" (13.00 X 5.40 X 2.54 cm) |
| Weight: | 6 oz (170 Grams) |
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2820 |
| Product Name | High Speed TTL to Fiber Optic Transmitter |
| Form Factor | Module |
| Features | LED Indicator |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |