S.I. Tech, Inc. Arcnet-Fiber Optic Card 2853

Description
Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of modems (media converters) that extend distances of ARCNET networks through the use of fiber optics.
Request a Quote
Description
Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of modems (media converters) that extend distances of ARCNET networks through the use of fiber optics.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S.I.Tech 2853 is a coax to fiber optic modem designed for Arcnet networking at 2.5 Mbps, converting signals between 93 ohm coaxial BNC connectors and dual ST fiber optic connectors. It supports transmission distances up to 6600 feet (2.0 km) using 50, 62.5, or 100 micron multimode fiber, with a 5 km option available via single-mode 1300 nm fiber. The transmitter output power is 30 microwatts, and the receiver sensitivity is 3 microwatts at 820 nm. Operating temperature ranges from 0°C to 50°C. The unit is housed in a metal enclosure measuring 7.5″ × 7″ × 3″ (19 × 17.8 × 7.6 cm) and draws power from 110 VAC, 50/60 Hz. It meets FCC Class A, Part 15 requirements and is UL and CSA listed.

Datasheet Summary
Powered by GS/AI

The S.I.Tech 2853 is a coax to fiber optic modem designed for Arcnet networking at 2.5 Mbps, converting signals between 93 ohm coaxial BNC connectors and dual ST fiber optic connectors. It supports transmission distances up to 6600 feet (2.0 km) using 50, 62.5, or 100 micron multimode fiber, with a 5 km option available via single-mode 1300 nm fiber. The transmitter output power is 30 microwatts, and the receiver sensitivity is 3 microwatts at 820 nm. Operating temperature ranges from 0°C to 50°C. The unit is housed in a metal enclosure measuring 7.5″ × 7″ × 3″ (19 × 17.8 × 7.6 cm) and draws power from 110 VAC, 50/60 Hz. It meets FCC Class A, Part 15 requirements and is UL and CSA listed.

Suppliers

Company
Product
Description
Supplier Links
Arcnet-Fiber Optic Card - 2853 - S.I. Tech, Inc.
Batavia, IL, United States
Arcnet-Fiber Optic Card
2853
Arcnet-Fiber Optic Card 2853
Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of modems (media converters) that extend distances of ARCNET networks through the use of fiber optics.

Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of modems (media converters) that extend distances of ARCNET networks through the use of fiber optics.

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2853
Product Name Arcnet-Fiber Optic Card
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances UL, CSA, FCC Class A Part 15
Unlock Full Specs
to access all available technical data

Similar Products

Master/Slave Mini Bit-Driver® Pair - 2129 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Optical Async Ruggedized BitDriver® - 2560 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Asynchronous Optical Bit-Driver® - 2005V - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Fiber Optic Bit-Driver® - 2867 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount; Duplex (optional feature); LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details