S.I. Tech, Inc. ON-OFF Fiber Optic Link Transmit 2811-TR

Description
The S.I.Tech Model 2811 TR transmits a 10 KHz optical square wave over optic fiber when power is applied and control input shorted. The 2812 receiver detects this optical square wave and turns ON a 4PDT relay. If the fiber cable is removed, broken, or the remote transmitter or local receiver loses power, the relay in the local receiver will turn OFF. The 4 sets of Form C (4PDT) relay contacts are provided on the rear panel via screw terminal blocks. The power input (+12 VDC or +24VDC is also via screw terminals. The fiber optic input/output is provided on the rear panel via ST recepta 905/906 compatible SMA receptacles are available as an option. The front panel contains 2 indicator LEDs, a power ON indicator and a CARRIER (10 KHz detected) indicator.
Request a Quote Datasheet
Description
The S.I.Tech Model 2811 TR transmits a 10 KHz optical square wave over optic fiber when power is applied and control input shorted. The 2812 receiver detects this optical square wave and turns ON a 4PDT relay. If the fiber cable is removed, broken, or the remote transmitter or local receiver loses power, the relay in the local receiver will turn OFF. The 4 sets of Form C (4PDT) relay contacts are provided on the rear panel via screw terminal blocks. The power input (+12 VDC or +24VDC is also via screw terminals. The fiber optic input/output is provided on the rear panel via ST recepta 905/906 compatible SMA receptacles are available as an option. The front panel contains 2 indicator LEDs, a power ON indicator and a CARRIER (10 KHz detected) indicator.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ON-OFF Fiber Optic Link Transmit - 2811-TR - S.I. Tech, Inc.
Batavia, IL, United States
ON-OFF Fiber Optic Link Transmit
2811-TR
ON-OFF Fiber Optic Link Transmit 2811-TR
The S.I.Tech Model 2811 TR transmits a 10 KHz optical square wave over optic fiber when power is applied and control input shorted. The 2812 receiver detects this optical square wave and turns ON a 4PDT relay. If the fiber cable is removed, broken, or the remote transmitter or local receiver loses power, the relay in the local receiver will turn OFF. The 4 sets of Form C (4PDT) relay contacts are provided on the rear panel via screw terminal blocks. The power input (+12 VDC or +24VDC is also via screw terminals. The fiber optic input/output is provided on the rear panel via ST recepta 905/906 compatible SMA receptacles are available as an option. The front panel contains 2 indicator LEDs, a power ON indicator and a CARRIER (10 KHz detected) indicator.

The S.I.Tech Model 2811 TR transmits a 10 KHz optical square wave over optic fiber when power is applied and control input shorted. The 2812 receiver detects this optical square wave and turns ON a 4PDT relay. If the fiber cable is removed, broken, or the remote transmitter or local receiver loses power, the relay in the local receiver will turn OFF. The 4 sets of Form C (4PDT) relay contacts are provided on the rear panel via screw terminal blocks. The power input (+12 VDC or +24VDC is also via screw terminals. The fiber optic input/output is provided on the rear panel via ST recepta 905/906 compatible SMA receptacles are available as an option. The front panel contains 2 indicator LEDs, a power ON indicator and a CARRIER (10 KHz detected) indicator.

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2811-TR
Product Name ON-OFF Fiber Optic Link Transmit
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Optical Async Bit-Driver® - 2557 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RS 422 - Fiber Optic Bit Driver® - 2857 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount; Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RS 422 - Fiber Optic Bit Driver® - 2857V - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount; Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Asynchronous Optical Bit-Driver® - 2005V - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details