Model 2149 is a CAN Bus to fiber optic repeater designed to extend CAN network distances with electrical isolation and EMI/RFI immunity. It supports CAN 2.0A and CAN 2.0B protocols at data rates from 1 Kbps to 1 Mbps, with transmission distances up to 2 km using 50 or 62.5 micron multimode fiber, or up to 10 km with single-mode fiber. The device features an ST connector for fiber interface, terminal block CAN Bus input/output, DIN rail mounting, and a physical enclosure size of 4 x 3.5 x 1 inch (10 x 9 x 2.5 cm). It operates from 0°C to 70°C, requires an external 8-16VDC or 24VDC power supply, and meets FCC Class A, Part 15 and ISO 11898 standards. Status LEDs indicate Tx, Rx, and power, and 120 ohm termination is required at both network ends.
CAN Bus to Fiber Optic Modem. The following CAN Bus (Controller Area Network) to Fiber Media Converter is available from S.I. Tech. CAN Bus is commonly used in various vehicles, automobiles, and industrial automation applications. CAN Bus allows microcontrollers and attached devices to communicate with each other in applications without use of a host computer. For this unit, multimode is standard, single mode is optional. Refer to the data sheet and table below for further information.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2149 |
| Product Name | CAN Bus to Fiber Repeater |
| Form Factor | CAN; Module |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |
| Compliances | UL Listed. Meets FCC requirements of Class A, Part 15 Computing Devices Standard. |