S.I. Tech, Inc. USB-Fiber Optic Media Converter 2184

Description
S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 Mbps), and high speed(480 Mbps) USB data transfer.
Request a Quote Datasheet
Description
S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 Mbps), and high speed(480 Mbps) USB data transfer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB-Fiber Optic Media Converter - 2184 - S.I. Tech, Inc.
Batavia, IL, United States
USB-Fiber Optic Media Converter
2184
USB-Fiber Optic Media Converter 2184
S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 Mbps), and high speed(480 Mbps) USB data transfer.

S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 Mbps), and high speed(480 Mbps) USB data transfer.

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2184
Product Name USB-Fiber Optic Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

RS 485 Optical Point to Point Bus - 2110-DIN - S.I. Tech, Inc.
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15, UL Listed
View Details
Optical Async BitDriver® Pt-Pt - 2360 - S.I. Tech, Inc.
Specs
Form Factor Board; 19" Rack:16 Cards, Eurocard 3.9"x6.8"
Features Rack Mount; Duplex; LED Indicator
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
RS 422 - Fiber Optic Bit Driver® - 2857 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Rack Mount; Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Arcnet-Fiber Optic Card - 2853 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details