The Model 2310 is an optical asynchronous bit-driver for point-to-point communication, designed for use with Johnson Controls systems and TDS.I.Tech Model 2110. It supports 0 to 56 Kbps asynchronous half-duplex operation over ST connector fiber optic cable, with a maximum transmission distance of 6600 ft (2 km) using 50, 62.5, or 100 micron fiber. Operating temperature ranges from 0°C to +50°C. The device is mounted in a 19" rack as a Eurocard measuring 3.9" x 6.8" (9.9 x 7.3 cm) and weighs 0.5 lb (200 grams). It meets FCC Class A, Part 15 Computing Devices standards. Termination is required on the last device of the RS-485 bus.
0 to 56 Kbps asynchronous half duplex operation
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2310 |
| Product Name | Optical Async Bit-Driver® Pt-Pt |
| Form Factor | Board |
| Features | Rack Mount; LED Indicator |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |
| Compliances | FCC Class A, Part 15 |