Model 2151 is an industrial Ethernet to fiber optic media converter designed to connect 10/100 Base-TX equipment over multimode or single-mode fiber optic cable. It features a shielded RJ45 electrical interface and an ST optical connector as standard, with SC, MT-RJ, or LC options available. The device supports auto-negotiation or manual settings for 10/100 Mbps operation and auto MDI-X detection. It operates with 10 to 32VDC input power, consumes 3 watts, and is housed in a ruggedized metal enclosure measuring 4.15" x 3.65" x 1.21" with IP40 rating and DIN rail mounting capability. Operating temperature ranges from -40°C to 70°C, with 0 to 95% non-condensing humidity. Transmitter output power is 12 µW (-19 dBm) at 1300 nm for multimode fiber, and receiver sensitivity is 1 µW (-30 dBm). Redundant power input, conformal coating, and LED status indicators are included. The device meets FCC Class A, Part 15 standards.
S.I.Tech 2151 Ethernet media converter is a compact adapter for connection of Ethernet based equipment over fiber optic cable at 10 Base-T/100 Base-TX and 10 Base-FL/100 Base-FX. It uses ST or SC for Multimode fiber and ST, SC, or FC for Single mode fiber. Model 2151 auto senses and switches between 10 and 100 Mbps. The unit contains LED indicators to provide visible verification of transmission status and media converter functions.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2151 |
| Product Name | Ethernet RJ45 -FO Media Converter |
| Form Factor | Module |
| Features | Duplex |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |