S.I. Tech, Inc. RS422/485 Optical Mini Bit-Driver® 2140

Description
Fiber ports repeat data through the 2140 and drop/insert data on the RS-422/485 port. The RS-422/485 port inserts data onto both fiber ports and drops data from both fiber ports.
Request a Quote
Description
Fiber ports repeat data through the 2140 and drop/insert data on the RS-422/485 port. The RS-422/485 port inserts data onto both fiber ports and drops data from both fiber ports.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 2140 is an optical mini bit-driver for RS-422/485 multipoint communication with up to 32 nodes, operating at factory-set speeds from 110 bps to 230 Kbps. It features flange mounting with a metal enclosure measuring 5.5 x 2.3 x 1.0 inches (13.97 x 5.84 x 2.54 cm), ST connectors for fiber optic interfacing, and supports both multimode and single-mode fiber. Optical power is 30 microwatts at 850 nm with a 13 dB power budget, and receiver sensitivity is 1 microwatt at less than 10^-9 BER. Operating temperature ranges from 0°C to 50°C, with optional extended ranges for multimode and single-mode versions. It meets FCC Class A, Part 15 requirements. Input power is external via a 12 VDC supply.

Datasheet Summary
Powered by GS/AI

The Model 2140 is an optical mini bit-driver for RS-422/485 multipoint communication with up to 32 nodes, operating at factory-set speeds from 110 bps to 230 Kbps. It features flange mounting with a metal enclosure measuring 5.5 x 2.3 x 1.0 inches (13.97 x 5.84 x 2.54 cm), ST connectors for fiber optic interfacing, and supports both multimode and single-mode fiber. Optical power is 30 microwatts at 850 nm with a 13 dB power budget, and receiver sensitivity is 1 microwatt at less than 10^-9 BER. Operating temperature ranges from 0°C to 50°C, with optional extended ranges for multimode and single-mode versions. It meets FCC Class A, Part 15 requirements. Input power is external via a 12 VDC supply.

Suppliers

Company
Product
Description
Supplier Links
RS422/485 Optical Mini Bit-Driver® - 2140 - S.I. Tech, Inc.
Batavia, IL, United States
RS422/485 Optical Mini Bit-Driver®
2140
RS422/485 Optical Mini Bit-Driver® 2140
Fiber ports repeat data through the 2140 and drop/insert data on the RS-422/485 port. The RS-422/485 port inserts data onto both fiber ports and drops data from both fiber ports.

Fiber ports repeat data through the 2140 and drop/insert data on the RS-422/485 port. The RS-422/485 port inserts data onto both fiber ports and drops data from both fiber ports.

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2140
Product Name RS422/485 Optical Mini Bit-Driver®
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Optical Async Bit-Driver® - 2517 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Optical Async BitDriver® Pt-Pt - 2360 - S.I. Tech, Inc.
Specs
Form Factor Board; 19" Rack:16 Cards, Eurocard 3.9"x6.8"
Features Rack Mount; Duplex; LED Indicator
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Optical Async Mini BitDriver® - 2610 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Optical Async/Sync Mini Modem - 2503 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details