S.I. Tech, Inc. USB-Fiber Optic Media Converter 2183

Description
S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 Mbps), and high speed(480 Mbps) USB data transfer.
Request a Quote
Description
S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 Mbps), and high speed(480 Mbps) USB data transfer.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S.I. Tech 2183 is a USB 2.0 to Fiber Optic Media Converter designed to extend USB connectivity beyond the standard 5-meter limitation. It supports USB 1.1 and 2.0 host controllers and is compliant with the USB 2.0 specification, enabling data transfer rates of 1.5 Mbps, 12 Mbps, and 480 Mbps. The device features LED indicators for power, link status, and host connection, and utilizes LC optical connectors for fiber optic connections. This model can operate over multimode and single-mode fiber, with a maximum transmission distance of up to 2 kilometers, depending on the fiber type used. It is housed in a metal enclosure and offers a din rail mounting option for installation flexibility. The 2183 connects to a host PC via a USB Type B connector, while the corresponding model, 2184, connects to USB peripherals through a Type A connector. The device operates within a temperature range of 0°C to 70°C and requires an external power supply.

Datasheet Summary
Powered by GS/AI

The S.I. Tech 2183 is a USB 2.0 to Fiber Optic Media Converter designed to extend USB connectivity beyond the standard 5-meter limitation. It supports USB 1.1 and 2.0 host controllers and is compliant with the USB 2.0 specification, enabling data transfer rates of 1.5 Mbps, 12 Mbps, and 480 Mbps. The device features LED indicators for power, link status, and host connection, and utilizes LC optical connectors for fiber optic connections. This model can operate over multimode and single-mode fiber, with a maximum transmission distance of up to 2 kilometers, depending on the fiber type used. It is housed in a metal enclosure and offers a din rail mounting option for installation flexibility. The 2183 connects to a host PC via a USB Type B connector, while the corresponding model, 2184, connects to USB peripherals through a Type A connector. The device operates within a temperature range of 0°C to 70°C and requires an external power supply.

Suppliers

Company
Product
Description
Supplier Links
USB-Fiber Optic Media Converter - 2183 - S.I. Tech, Inc.
Batavia, IL, United States
USB-Fiber Optic Media Converter
2183
USB-Fiber Optic Media Converter 2183
S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 Mbps), and high speed(480 Mbps) USB data transfer.

S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 Mbps), and high speed(480 Mbps) USB data transfer.

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2183
Product Name USB-Fiber Optic Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet RJ45 -FO Media Converter - 2151 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Optical Async Bit-Driver® Pt-Pt - 2310 - S.I. Tech, Inc.
Specs
Form Factor Board
Features Rack Mount; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RS232 Optical Async Bit-Driver® - 2557 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RS232 Optical Multidrop Bit-Driver® - 2109-SM-SM - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details