S.I. Tech, Inc. RS232 Optical Async Bit-Driver® 2557

Description
50 to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation
Request a Quote
Description
50 to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Model 2557 is an optical asynchronous mini bit-driver for RS-232 communication over fiber optic cable, supporting simplex or full-duplex operation at 50 to 115 Kbps. It features ST connector receptacles for fiber interface with an SMA option, and is powered by the DTE's RS-232 port without external power. The device operates over distances up to 300 meters (1000 ft) with a 50-micron core fiber, supports DTE or DCE mode via switch, and includes LED indicators for transmit and receive activity. It has a metal enclosure measuring 1.75 x 3 x 0.625 inches (4.5 x 7.5 x 1.6 cm), weighs 0.25 lb (100 g), and operates from 0 to 50 °C. It meets FCC Class A, Part 15 requirements.

Datasheet Summary
Powered by GS/AI

Model 2557 is an optical asynchronous mini bit-driver for RS-232 communication over fiber optic cable, supporting simplex or full-duplex operation at 50 to 115 Kbps. It features ST connector receptacles for fiber interface with an SMA option, and is powered by the DTE's RS-232 port without external power. The device operates over distances up to 300 meters (1000 ft) with a 50-micron core fiber, supports DTE or DCE mode via switch, and includes LED indicators for transmit and receive activity. It has a metal enclosure measuring 1.75 x 3 x 0.625 inches (4.5 x 7.5 x 1.6 cm), weighs 0.25 lb (100 g), and operates from 0 to 50 °C. It meets FCC Class A, Part 15 requirements.

Suppliers

Company
Product
Description
Supplier Links
RS232 Optical Async Bit-Driver® - 2557 - S.I. Tech, Inc.
Batavia, IL, United States
RS232 Optical Async Bit-Driver®
2557
RS232 Optical Async Bit-Driver® 2557
50 to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation

50 to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2557
Product Name RS232 Optical Async Bit-Driver®
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Optical Multidrop Bit-Driver® - 2109-SM-SM - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
TTL FiberOptic Transmitter Receiver Pair - 2865 TR/REC - S.I. Tech, Inc.
Specs
Form Factor Board; TTL
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15
View Details
Optical Async (3 In 1) BitDriver® - 2563 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RS232 Optical Multidrop Bit-Driver® - 2109 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details