The Model 2821 is a two-channel TTL to fiber optic receiver for high-speed data transmission up to 50 Mbps. It outputs TTL signals via BNC connectors and accepts 9-32 VDC input, with a maximum power draw of 1.5 W. Optical reception operates at 820 nm, with 1300 nm and 1550 nm options available, and has a minimum sensitivity of 3 µW (-25 dBm) for BER ≤ 10^-9. It uses ST optical connectors and supports transmission up to 2 km over multimode fiber or 10 km over single mode fiber. The enclosure measures 5.125 × 2.125 × 1.0 inches (13.00 × 5.40 × 2.54 cm) and weighs 6 oz (170 g). It operates from 0°C to 50°C and complies with FCC Class A, Part 15 standards.
Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application.
S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers.
Model 2821 consist of 2 850nm or 1310nm Receivers or 850nm and 1310 receiver.
UL Listed. Meets FCC requirements of Class A, Part 15 Computing Devices Standard.
Specifications subject to change without notice.
TRANSMISSION LINE INTERFACE SYSTEM
| Transmission: | Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber |
| Typical Bit Error Rate: | Better than 10
-9 |
ELECTRICAL SIGNAL OUTPUT FOR RECEIVER
| Format: | TTL |
| Connector: | BNC |
| Data Rate: | DC - 50 Mbps |
| Output Impedance: | TTL levels into 50-Ohms |
| Input Power: | 9-32VDC 1.5W Max. Optional 5VDC@250mA |
OPTICAL RECEIVER
| Wavelength: | 820 nanometers (1300nm and 1500nm option) |
| Minimum Sensitivity: | (BER 10
-9) 3 microwatt (-25dBm) @820 nenometers |
| Optical Connector: | ST |
| Operating Temperature: | 0°C to 50°C (optional extended temp for multimode) |
| Size: | 5.125" X 2.125" X 1.0" (13.00 X 5.40 X 2.54 cm) |
| Weight: | 6 oz (170 Grams) |
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2821 |
| Product Name | High Speed TTL to Fiber Optic Receiver |
| Form Factor | Module |
| Features | LED Indicator |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |