The 2110 is an optical asynchronous RS-485 half-duplex bit-driver designed for point-to-point communication with Johnson Controls N2 Bus and BACnet systems. It operates at data rates up to 56 Kbps, set at the factory, and supports transmission over multimode fiber optic cable up to 6600 feet (2 km) using an ST connector. The device has a metal enclosure measuring 1.75 x 3 x 0.625 inches (4.5 x 7.5 x 1.6 cm), operates from 0°C to 50°C, and requires an external 12 VDC power supply. It features a 9-pin female D-sub RS-485 interface with built-in termination resistors and meets FCC Class A, Part 15 standards.
Supports Johnson Controls Systems - N2 Bus and Bacnet at speeds up to 56 Kbps
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2110 |
| Product Name | RS 485 Pt-Pt Optical Bit-Driver® |
| Form Factor | Module |
| Features | LED Indicator |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |
| Compliances | FCC Class A, Part 15 |