S.I. Tech, Inc. RS 422 - Fiber Optic Bit Driver® 2859

Description
The S.I.Tech Model 2859 is designed for high speed RS-422 data communication using fiber. This system uses triax connectors for interfacing to high speed network. The model 2859 provides 2 independant channels for data, clock, etc.
Request a Quote
Description
The S.I.Tech Model 2859 is designed for high speed RS-422 data communication using fiber. This system uses triax connectors for interfacing to high speed network. The model 2859 provides 2 independant channels for data, clock, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S.I.Tech Model 2859 is a fiber optic bit-driver designed for high-speed RS-422 data communication over fiber, featuring two independent channels with triax connectors for input/output. It operates at up to 20 Mbps with an 820 nm wavelength, supporting transmission distances up to 2 km on 62.5 or 50 micron multimode fiber, or up to 10 km on single-mode fiber with a 1300 nm option. The unit accepts 85 to 260 VAC input, has a 1U 19-inch rack mount form factor measuring 43.2 cm wide, 4.3 cm high, and 19.0 cm deep, weighs 2.3 kg, and operates from 0°C to +50°C. It meets FCC Class A, Part 15 and is UL listed.

Datasheet Summary
Powered by GS/AI

The S.I.Tech Model 2859 is a fiber optic bit-driver designed for high-speed RS-422 data communication over fiber, featuring two independent channels with triax connectors for input/output. It operates at up to 20 Mbps with an 820 nm wavelength, supporting transmission distances up to 2 km on 62.5 or 50 micron multimode fiber, or up to 10 km on single-mode fiber with a 1300 nm option. The unit accepts 85 to 260 VAC input, has a 1U 19-inch rack mount form factor measuring 43.2 cm wide, 4.3 cm high, and 19.0 cm deep, weighs 2.3 kg, and operates from 0°C to +50°C. It meets FCC Class A, Part 15 and is UL listed.

Suppliers

Company
Product
Description
Supplier Links
RS 422 - Fiber Optic Bit Driver® - 2859 - S.I. Tech, Inc.
Batavia, IL, United States
RS 422 - Fiber Optic Bit Driver®
2859
RS 422 - Fiber Optic Bit Driver® 2859
The S.I.Tech Model 2859 is designed for high speed RS-422 data communication using fiber. This system uses triax connectors for interfacing to high speed network. The model 2859 provides 2 independant channels for data, clock, etc.

The S.I.Tech Model 2859 is designed for high speed RS-422 data communication using fiber. This system uses triax connectors for interfacing to high speed network. The model 2859 provides 2 independant channels for data, clock, etc.

Supplier's Site Datasheet

Technical Specifications

  S.I. Tech, Inc.
Product Category Network Media Converters
Product Number 2859
Product Name RS 422 - Fiber Optic Bit Driver®
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances UL, CSA, FCC Class A Part 15
Unlock Full Specs
to access all available technical data

Similar Products

Optical Async/Sync Mini Modem - 2503 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RS232 Optical Async Bit-Driver® - 2557 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Asynchronous / Synchronous Optical Modem - 2036 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Optical Async (3 In 1) BitDriver® - 2563 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details