S. Himmelstein & Company Precision Torque Transfer Standard RTM 2300DV

Description
Series 2300DV Torque Transfer Standards’ extreme accuracy and simple installation make them ideally suited for non-rotating calibration of production Torque meters. Unlike mV/V output Transfer Standards, use of a mV/V Calibrator isn’t required, thus, its errors are avoided. Multiple bridges and elegant design provide high immunity to clamping and other extraneous loads. High Overrange avoids errors from clipped torque peaks. Furthermore, High Overload reduces the likelihood of damage from operator mistakes. There are no pots, switches or other parts subject to mis adjustment by unauthorized personnel or from vibration. Bidirectional remote cal verifies operation of the entire data chain in CW and CCW modes. Calibration is invoked via I/O line or from your computer. Hardening against electromagnetic interference generated by Variable Frequency Drives, ISM transmitters and other industrial noise sources further enhances performance. These devices have very high stiffness, low deflection and provide exceptional static and dynamic system response. They are installed without an additional coupling which preserves driveline stiffness, and yields a low overhung moment and a short overall length. Included software interfaces with your Windows-based PC. That software displays Real-time, Maximum/Minimum and Spread Torque, can do Torque versus Time plots and store test results. You can select from 11 Bessel Response Filters and 10 Units of Measure without re-calibrating. Password protection may be invoked. Three performance grades are available. Features Ultra-Precise Torque Transfer Standard Accurate Field Calibration of Production Torque Transducers Digital Output of Real Time, Max/Min and Spread Data PC Interface Software Included No Manual Adjustments
Request a Quote Datasheet
Description
Series 2300DV Torque Transfer Standards’ extreme accuracy and simple installation make them ideally suited for non-rotating calibration of production Torque meters. Unlike mV/V output Transfer Standards, use of a mV/V Calibrator isn’t required, thus, its errors are avoided. Multiple bridges and elegant design provide high immunity to clamping and other extraneous loads. High Overrange avoids errors from clipped torque peaks. Furthermore, High Overload reduces the likelihood of damage from operator mistakes. There are no pots, switches or other parts subject to mis adjustment by unauthorized personnel or from vibration. Bidirectional remote cal verifies operation of the entire data chain in CW and CCW modes. Calibration is invoked via I/O line or from your computer. Hardening against electromagnetic interference generated by Variable Frequency Drives, ISM transmitters and other industrial noise sources further enhances performance. These devices have very high stiffness, low deflection and provide exceptional static and dynamic system response. They are installed without an additional coupling which preserves driveline stiffness, and yields a low overhung moment and a short overall length. Included software interfaces with your Windows-based PC. That software displays Real-time, Maximum/Minimum and Spread Torque, can do Torque versus Time plots and store test results. You can select from 11 Bessel Response Filters and 10 Units of Measure without re-calibrating. Password protection may be invoked. Three performance grades are available. Features Ultra-Precise Torque Transfer Standard Accurate Field Calibration of Production Torque Transducers Digital Output of Real Time, Max/Min and Spread Data PC Interface Software Included No Manual Adjustments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Torque Transfer Standard - RTM 2300DV - S. Himmelstein & Company
Hoffman Estates, IL, USA
Precision Torque Transfer Standard
RTM 2300DV
Precision Torque Transfer Standard RTM 2300DV
Series 2300DV Torque Transfer Standards’ extreme accuracy and simple installation make them ideally suited for non-rotating calibration of production Torque meters. Unlike mV/V output Transfer Standards, use of a mV/V Calibrator isn’t required, thus, its errors are avoided. Multiple bridges and elegant design provide high immunity to clamping and other extraneous loads. High Overrange avoids errors from clipped torque peaks. Furthermore, High Overload reduces the likelihood of damage from operator mistakes. There are no pots, switches or other parts subject to mis adjustment by unauthorized personnel or from vibration. Bidirectional remote cal verifies operation of the entire data chain in CW and CCW modes. Calibration is invoked via I/O line or from your computer. Hardening against electromagnetic interference generated by Variable Frequency Drives, ISM transmitters and other industrial noise sources further enhances performance. These devices have very high stiffness, low deflection and provide exceptional static and dynamic system response. They are installed without an additional coupling which preserves driveline stiffness, and yields a low overhung moment and a short overall length. Included software interfaces with your Windows-based PC. That software displays Real-time, Maximum/Minimum and Spread Torque, can do Torque versus Time plots and store test results. You can select from 11 Bessel Response Filters and 10 Units of Measure without re-calibrating. Password protection may be invoked. Three performance grades are available. Features Ultra-Precise Torque Transfer Standard Accurate Field Calibration of Production Torque Transducers Digital Output of Real Time, Max/Min and Spread Data PC Interface Software Included No Manual Adjustments

Series 2300DV Torque Transfer Standards’ extreme accuracy and simple installation make them ideally suited for non-rotating calibration of production Torque meters. Unlike mV/V output Transfer Standards, use of a mV/V Calibrator isn’t required, thus, its errors are avoided. Multiple bridges and elegant design provide high immunity to clamping and other extraneous loads. High Overrange avoids errors from clipped torque peaks. Furthermore, High Overload reduces the likelihood of damage from operator mistakes.

There are no pots, switches or other parts subject to mis adjustment by unauthorized personnel or from vibration. Bidirectional remote cal verifies operation of the entire data chain in CW and CCW modes. Calibration is invoked via I/O line or from your computer. Hardening against electromagnetic interference generated by Variable Frequency Drives, ISM transmitters and other industrial noise sources further enhances performance. These devices have very high stiffness, low deflection and provide exceptional static and dynamic system response. They are installed without an additional coupling which preserves driveline stiffness, and yields a low overhung moment and a short overall length.

Included software interfaces with your Windows-based PC. That software displays Real-time, Maximum/Minimum and Spread Torque, can do Torque versus Time plots and store test results. You can select from 11 Bessel Response Filters and 10 Units of Measure without re-calibrating. Password protection may be invoked. Three performance grades are available.

Features

  • Ultra-Precise Torque Transfer Standard
  • Accurate Field Calibration of Production Torque Transducers
  • Digital Output of Real Time, Max/Min and Spread Data
  • PC Interface Software Included
  • No Manual Adjustments
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number RTM 2300DV
Product Name Precision Torque Transfer Standard
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Accuracy 0.0400 ±% Full Scale
Electrical Output Voltage; Serial
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Bearingless Digital Torquemeter - 86000V - S. Himmelstein & Company
Specs
Torque 300000 to 8.00E6 In-lbs (345918 to 9.22E6 kg-cm)
Accuracy 0.0500 to 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Non-Contact, Reduced Frontal Area Wheel Torquemeter - MCRT 27830V - S. Himmelstein & Company
Specs
Torque 5000 to 50000 In-lbs (5765 to 57653 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
View Details
Non-Contact, Pulley/Sprocket Style Torque Transducer - MCRT 3120TA - S. Himmelstein & Company
Specs
Torque 50 to 1500 In-lbs (57.65 to 1730 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Pulley Style Torque Transducer - MCRT 31200T - S. Himmelstein & Company
Specs
Torque 50 to 1500 In-lbs (57.65 to 1730 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details