The MCRT™ 84700V is a bearingless dual range digital torquemeter measuring high and low torques without sensor swaps. It supports high ranges from 500 to 100,000 lbf-in and low ranges from 100 to 20,000 lbf-in, with combined nonlinearity and hysteresis of ±0.03% and ±0.05% respectively. The device offers 200% overload and 300% overrange, a 3 kHz bandwidth, and 20 kHz sampling rate. Outputs include analog (±10V or ±5V), FM, and digital RS232/RS422/RS485/US
MCRT® 84700V Dual Range Torque meters measure high and low torques with high accuracy and without the cost and inconvenience of swapping two conventional sensors. They correctly measure torque if the peak to average ratio is high. Their use avoids the accuracy loss that occurs if an oversized sensor is used to prevent damage.
| S. Himmelstein & Company | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | 84700V |
| Product Name | Dual Range Bearingless Digital Torquemeter |
| Torque | 600000 to 4.00E6 In-lbs (691837 to 4.61E6 kg-cm) |
| Accuracy | 0.0300 to 0.0400 ±% Full Scale |
| Electrical Output | Voltage; Frequency; Serial |
| Features | Temperature Compensation |