S. Himmelstein & Company Dual Range Bearingless Digital Torquemeter 81708V

Description
MCRT®81708V Dual Range Torque meters measure high and low torques without the cost and inconvenience of swapping two conventional sensors. They also correctly measure torques with thigh peak to average ratios. Each range is calibrated to its’ full scale with 8 to 10 (17 to 21 total) CW and CCW steps and documented by a NVLAP approved Certificate certifying NIST traceability and that our lab and its’ management meet ISO/IEC 17025:2005. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Simple Installation, Tolerant of Rotor-Stator Misalignment Metric Pilots and Fasteners Noise Tolerant Carrier Amplification Bi-Directional Rotor Shunt Calibration No Hoop or Caliper Antennae ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote
Description
MCRT®81708V Dual Range Torque meters measure high and low torques without the cost and inconvenience of swapping two conventional sensors. They also correctly measure torques with thigh peak to average ratios. Each range is calibrated to its’ full scale with 8 to 10 (17 to 21 total) CW and CCW steps and documented by a NVLAP approved Certificate certifying NIST traceability and that our lab and its’ management meet ISO/IEC 17025:2005. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Simple Installation, Tolerant of Rotor-Stator Misalignment Metric Pilots and Fasteners Noise Tolerant Carrier Amplification Bi-Directional Rotor Shunt Calibration No Hoop or Caliper Antennae ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCRT®81708V is a bearingless dual-range digital torquemeter that measures high and low torque without sensor replacement. It offers a 3 kHz bandwidth, digital and analog outputs, and RS232/RS422/RS485 communication with USB optional. Combined nonlinearity and hysteresis is 0.03% for the high range and 0.07% for the low range. Overrange is 150% for high and 300% for low, with overload ratings of 200% and 1000%. Bi-directional rotor shunt calibration is supported, and temperature compensation is 0.00054%/°C. Power input is 10 to 26 VDC. The sensor mounts directly in the driveline, eliminating couplings, and tolerates axial misalignment up to ±5 mm and radial up to 5 mm. NIST-traceable calibration complies with ISO/IEC 17025:2005. The part number refers to the series, with variants defined by torque range (10 to 25 kN•m high, 2 to 5 kN•m low), performance grade (N, C, J), speed pickup (Z), and interface (U).

Datasheet Summary
Powered by GS/AI

The MCRT®81708V is a bearingless dual-range digital torquemeter that measures high and low torque without sensor replacement. It offers a 3 kHz bandwidth, digital and analog outputs, and RS232/RS422/RS485 communication with USB optional. Combined nonlinearity and hysteresis is 0.03% for the high range and 0.07% for the low range. Overrange is 150% for high and 300% for low, with overload ratings of 200% and 1000%. Bi-directional rotor shunt calibration is supported, and temperature compensation is 0.00054%/°C. Power input is 10 to 26 VDC. The sensor mounts directly in the driveline, eliminating couplings, and tolerates axial misalignment up to ±5 mm and radial up to 5 mm. NIST-traceable calibration complies with ISO/IEC 17025:2005. The part number refers to the series, with variants defined by torque range (10 to 25 kN•m high, 2 to 5 kN•m low), performance grade (N, C, J), speed pickup (Z), and interface (U).

Suppliers

Company
Product
Description
Supplier Links
Dual Range Bearingless Digital Torquemeter - 81708V - S. Himmelstein & Company
Hoffman Estates, IL, USA
Dual Range Bearingless Digital Torquemeter
81708V
Dual Range Bearingless Digital Torquemeter 81708V
MCRT®81708V Dual Range Torque meters measure high and low torques without the cost and inconvenience of swapping two conventional sensors. They also correctly measure torques with thigh peak to average ratios. Each range is calibrated to its’ full scale with 8 to 10 (17 to 21 total) CW and CCW steps and documented by a NVLAP approved Certificate certifying NIST traceability and that our lab and its’ management meet ISO/IEC 17025:2005. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Simple Installation, Tolerant of Rotor-Stator Misalignment Metric Pilots and Fasteners Noise Tolerant Carrier Amplification Bi-Directional Rotor Shunt Calibration No Hoop or Caliper Antennae ISO 17025 Accredited, NIST Traceable Bidirectional Calibration

MCRT®81708V Dual Range Torque meters measure high and low torques without the cost and inconvenience of swapping two conventional sensors. They also correctly measure torques with thigh peak to average ratios. Each range is calibrated to its’ full scale with 8 to 10 (17 to 21 total) CW and CCW steps and documented by a NVLAP approved Certificate certifying NIST traceability and that our lab and its’ management meet ISO/IEC 17025:2005.

Features

  • Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer
  • Simple Installation, Tolerant of Rotor-Stator Misalignment
  • Metric Pilots and Fasteners
  • Noise Tolerant Carrier Amplification
  • Bi-Directional Rotor Shunt Calibration
  • No Hoop or Caliper Antennae
  • ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number 81708V
Product Name Dual Range Bearingless Digital Torquemeter
Torque 17700 to 221300 In-lbs (20409 to 255172 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Bearingless Digital Torque Transducer - 84000V - S. Himmelstein & Company
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Accuracy 0.2500 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Flanged Torquemeters With Analog and Digital Outputs of Torque, Speed and Power - MCRT® 48860/61/70V - S. Himmelstein & Company
Specs
Torque 1000 to 96018 In-lbs (1153 to 110714 kg-cm)
Electrical Output Voltage; Serial; Other
Features Temperature Compensation
View Details
Compact Digital Torque Transducer - 48200V - S. Himmelstein & Company
Specs
Torque 25 to 10000 In-lbs (28.83 to 11531 kg-cm)
Accuracy 0.1500 to 0.2000 ±% Full Scale
Electrical Output Voltage
View Details
Dual Range Bearingless Digital Torquemeter - 84700V - S. Himmelstein & Company
Specs
Torque 600000 to 4.00E6 In-lbs (691837 to 4.61E6 kg-cm)
Accuracy 0.0300 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details