The MCRT 39000X is a non-contact, 2-wire torque transmitter designed for measuring bidirectional static and dynamic shaft torque. It operates on a 4-20 mA loop powered output and features a torque range from 25 to 2,000,000 lbf-in (2.8 to 226,000 N-m) with a high overload capacity of 4 times the rated torque. The device is engineered to withstand electromagnetic interference (EMI) from adjustable speed drives, offering ten times the noise immunity compared to earlier models.
This transmitter utilizes ferrite-free, non-contact signal transformers, ensuring durability and reliability in hostile environments. It is reverse polarity protected and operates within a power supply range of 10 to 28 volts. The MCRT 39000X is splashproof and corrosion-resistant,
Calibration is NIST traceable, and the device includes features such as switchable output modes and adjustable bandwidth for enhanced performance. The construction includes a one-piece high-strength steel shaft, which contributes to its infinite fatigue life and high overload capacity. This product is ideal for engineers seeking a robust and accurate solution for torque measurement in demanding conditions.
MCRT devices provide the fastest, easiest, most dependable way to measure torque. The use of actual rather than inferred torque, mechanical power and energy makes possible otherwise unusable processes and machine control strategies.
Control and verification of machine performance, efficiency, load, load sharing and detection of dangerous and wasteful conditions are valuable benefits. Examples are process and machine degradation, overload, load loss, and destructive torsionals.
MCRT 39000X’s incorporate new technology that harden them to the intense EMI generated by , adjustable speed drives. These devices have ten times the immunity of earlier 4-20 mA, loop powered torque transmitters.
MCRT devices provide the fastest, easiest, most dependable way to measure torque. The use of actual rather than inferred torque, mechanical power and energy makes possible otherwise unusable processes and machine control strategies.
Control and verification of machine performance, efficiency, load, load sharing and detection of dangerous and wasteful conditions are valuable benefits. Examples are process and machine degradation, overload, load loss, and destructive torsionals.
MCRT 39000X’s incorporate new technology that harden them to the intense EMI generated by , adjustable speed drives. These devices have ten times the immunity of earlier 4-20 mA, loop powered torque transmitters.
| S. Himmelstein & Company | S. Himmelstein & Company | |
|---|---|---|
| Product Category | Torque Sensors | Torque Sensors |
| Product Number | 39000X | 39000X |
| Product Name | 2-Wire Torque Transmitter, Shaft | 2-Wire Torque Transmitter, Flanged |
| Torque | 25 to 2.00E6 In-lbs (28.83 to 2.31E6 kg-cm) | 500 to 2.00E6 In-lbs (577 to 2.31E6 kg-cm) |
| Accuracy | 0.0700 to 0.1000 ±% Full Scale | 0.0700 to 0.1000 ±% Full Scale |
| Electrical Output | Current | Current |
| Features | Temperature Compensation | Temperature Compensation |