S. Himmelstein & Company Datasheets for Torque Sensors
Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Torque Sensors: Learn more
| Product Name | Notes |
|---|---|
| Features Digital and Analog Outputs of Torque, Speed and Power 1 kHz Bandwidth 1,000% Overload 0.03% Combined Nonlinearity and Hysteresis 0.03% 48 Hour Drift Hardened to EMI from Adjustable Speed... | |
| Himmelstein torque wheels are non-contact, rotary transformer coupled wheel torque meters. They accurately measure wheel torque and speed during driving, braking, and coastdown. Standard units are available for front wheel,... | |
| MCRT devices provide the fastest, easiest, most dependable way to measure torque. The use of actual rather than inferred torque, mechanical power and energy makes possible otherwise unusable processes and... | |
| MCRT® 48200V Digital Torque meters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range. State-of-the-art strain gage sensing and non-contact signal... | |
| MCRT® 84700V Dual Range Torque meters measure high and low torques with high accuracy and without the cost and inconvenience of swapping two conventional sensors. They correctly measure torque if... | |
| MCRT® 86000V and 87000V Torque meters have high accuracy in real-world applications, not just in the cal lab. That’s due, in part, to Industries Highest Overrange. High Overrange avoids clipping... | |
| MCRT® 86011V and 88711V have high accuracy in real-world applications, not just in the cal lab. That’s due, in part, to industries highest Overrange. High Overrange avoids clipping real-world torque... | |
| MCRT® 86100V Metric Range Torque meters have high accuracy in real-world applications, not just in the cal lab. That’s due, in part, to industries highest Overrange. High Overrange avoids clipping... | |
| MCRT®81008V Torque meters have very high accuracy in real-world applications, not just in the cal lab. That’s due to very high stiffness which yields wide installed bandwidth and very fast... | |
| MCRT®81708V Dual Range Torque meters measure high and low torques without the cost and inconvenience of swapping two conventional sensors. They also correctly measure torques with thigh peak to average... | |
| MCRT®84000V and 85000V Torque meters have very high accuracy in real-world applications, not just in the cal lab. That’s due to very high stiffness which yields wider installed bandwidth and... | |
| MCRT®88700V High Capacity Dual Range Torque meters measure high and low torques with high accuracy and without the cost and inconvenience of swapping two conventional sensors. They correctly measure torque... | |
| MCRT® 84800V Torquemeters have very high accuracy in real-world applications, not just in the cal lab.That's due to very high stiffness which yields wider installed bandwidth and faster response than... | |
| MCRT® 85800V Torquemeters have very high accuracy in real-world applications, not just in the cal lab.That's due to very high stiffness which yields wider installed bandwidth and faster response than... | |
| S. Himmelstein and Company offers three basic types of reaction torque meters, i.e. Hollow Torque meters, Shaft Torque meters and Flanged Torque meters. All use temperature compensated full foil gage... | |
| Series 2200 torque meters are characterized by high accuracy, high torsional stiffness, and low torsional deflection. Their overload capacity is twice rated torque. They handle large extraneous loads with low... | |
| Series 2270V/2280V Torque meters have high accuracy, high torsional stiffness, and low deflection. Overload capacity is twice rated torque. All are calibrated CW and CCW to rated load in our... | |
| Series 2300DV Torque Transfer Standards’ extreme accuracy and simple installation make them ideally suited for non-rotating calibration of production Torque meters. Unlike mV/V output Transfer Standards, use of a mV/V... | |
| Series CF2800V Torque meters have high accuracy, high stiffness, and low deflection. Overload capacity is 5 times rated torque. All are calibrated CW and CCW to rated load in our... | |
| The MCRT 48850V & 48851V Torque Sensors with capacities from 50 to 10,000 lbf-in measure and output shaft torque in analog and digital form. Their outstanding performance is due, in... | |
| These devices accurately measure low running and high load torques without the cost and inconvenience of swapping conventional sensors. Moreover, they will safely and accurately measure normal torques when large... | |
| These devices are used to measure and control the torque, speed and power of belt and chain driven machinery. Neither pillow blocks, jack shafts or flexible couplings are needed for... | |
| These high accuracy Torque meters have very high stiffness, and handle large extraneous loads with low crosstalk. All are calibrated CW and CCW to rated load in our NVLAP*accredited laboratory. | |
| These strain gage torque meters are calibrated CW and CCW to full rated load in our NVLAP accredited laboratory (Lab Code 200487-0). A NVLAP approved Calibration Certificate documenting NIST traceability... | |
| These strain gage torque meters measure and output shaft torque in analog and digital form. Option Z adds shaft speed and shaft power. Their outstanding performance is due, in part,... | |
| These strain gage Torque meters measure and output shaft torque in analog and digital form. Option Z adds speed and shaft power. Their outstanding performance is due, in part, to... | |
| These strain gage Torquemeters measure and output shaft torque in analog and digital form. Option Z adds speed and shaft power. Their outstanding performance is due, in part, to industries... | |
| This large bore, high capacity torque meter uses multiple strain gage bridges to help achieve excellent performance and high torsional stiffness. Advanced design and manufacturing methods together with optimal selection... |