S. Himmelstein & Company Ultra-Precise Bearingless Digital Mechanical Power Meters MCRT® 85800V

Description
MCRT® 85800V Torquemeters have very high accuracy in real-world applications, not just in the cal lab.That's due to very high stiffness which yields wider installed bandwidth and faster response than competitive devices. Furthermore, Industries highest Overrange avoids errors which occur when torque peaks are clipped. Three performance grades are offered. A Carrier Amplifier, immune to dc and low frequency signals, handles the torque bridge output. Hardening against electromagnetic interference (EMI) generated by Variable Frequency Drives, ISM transmitters and other industrial noise sources further enhances performance. Bi-directional rotor shunt cal verifies calibration and operation of the entire data chain in CW and CCW modes.It is invoked via I/O line or from your computer. Multiple bridges and elegant design provide exceptional immunity to extraneous loads. These devices have very high stiffness, low deflection and provide unsurpassed static and dynamic system response. The installed Torquemeter results in a torsionally stiff driveline, with low overhung moment and a short overall length. The torque signal is digitized on the rotor and sent to the stator where analog, and Com Port outputs are created. Choose RS422/RS485 or USB (option) communication. Included software interfaces with your Windows-based PC. It displays Real-time, Max/Min and Spread Torque, Speed and Power, Rotor Temperature, does limit checks, real time plots and stores test results. Password protection may be invoked.
Request a Quote Datasheet
Description
MCRT® 85800V Torquemeters have very high accuracy in real-world applications, not just in the cal lab.That's due to very high stiffness which yields wider installed bandwidth and faster response than competitive devices. Furthermore, Industries highest Overrange avoids errors which occur when torque peaks are clipped. Three performance grades are offered. A Carrier Amplifier, immune to dc and low frequency signals, handles the torque bridge output. Hardening against electromagnetic interference (EMI) generated by Variable Frequency Drives, ISM transmitters and other industrial noise sources further enhances performance. Bi-directional rotor shunt cal verifies calibration and operation of the entire data chain in CW and CCW modes.It is invoked via I/O line or from your computer. Multiple bridges and elegant design provide exceptional immunity to extraneous loads. These devices have very high stiffness, low deflection and provide unsurpassed static and dynamic system response. The installed Torquemeter results in a torsionally stiff driveline, with low overhung moment and a short overall length. The torque signal is digitized on the rotor and sent to the stator where analog, and Com Port outputs are created. Choose RS422/RS485 or USB (option) communication. Included software interfaces with your Windows-based PC. It displays Real-time, Max/Min and Spread Torque, Speed and Power, Rotor Temperature, does limit checks, real time plots and stores test results. Password protection may be invoked.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Precise Bearingless Digital Mechanical Power Meters - MCRT® 85800V - S. Himmelstein & Company
Hoffman Estates, IL, USA
Ultra-Precise Bearingless Digital Mechanical Power Meters
MCRT® 85800V
Ultra-Precise Bearingless Digital Mechanical Power Meters MCRT® 85800V
MCRT® 85800V Torquemeters have very high accuracy in real-world applications, not just in the cal lab.That's due to very high stiffness which yields wider installed bandwidth and faster response than competitive devices. Furthermore, Industries highest Overrange avoids errors which occur when torque peaks are clipped. Three performance grades are offered. A Carrier Amplifier, immune to dc and low frequency signals, handles the torque bridge output. Hardening against electromagnetic interference (EMI) generated by Variable Frequency Drives, ISM transmitters and other industrial noise sources further enhances performance. Bi-directional rotor shunt cal verifies calibration and operation of the entire data chain in CW and CCW modes.It is invoked via I/O line or from your computer. Multiple bridges and elegant design provide exceptional immunity to extraneous loads. These devices have very high stiffness, low deflection and provide unsurpassed static and dynamic system response. The installed Torquemeter results in a torsionally stiff driveline, with low overhung moment and a short overall length. The torque signal is digitized on the rotor and sent to the stator where analog, and Com Port outputs are created. Choose RS422/RS485 or USB (option) communication. Included software interfaces with your Windows-based PC. It displays Real-time, Max/Min and Spread Torque, Speed and Power, Rotor Temperature, does limit checks, real time plots and stores test results. Password protection may be invoked.

MCRT® 85800V Torquemeters have very high accuracy in real-world applications, not just in the cal lab.That's due to very high stiffness which yields wider installed bandwidth and faster response than competitive devices. Furthermore, Industries highest Overrange avoids errors which occur when torque peaks are clipped. Three performance grades are offered. A Carrier Amplifier, immune to dc and low frequency signals, handles the torque bridge output. Hardening against electromagnetic interference (EMI) generated by Variable Frequency Drives, ISM transmitters and other industrial noise sources further enhances performance. Bi-directional rotor shunt cal verifies calibration and operation of the entire data chain in CW and CCW modes.It is invoked via I/O line or from your computer. Multiple bridges and elegant design provide exceptional immunity to extraneous loads. These devices have very high stiffness, low deflection and provide unsurpassed static and dynamic system response. The installed Torquemeter results in a torsionally stiff driveline, with low overhung moment and a short overall length. The torque signal is digitized on the rotor and sent to the stator where analog, and Com Port outputs are created. Choose RS422/RS485 or USB (option) communication. Included software interfaces with your Windows-based PC. It displays Real-time, Max/Min and Spread Torque, Speed and Power, Rotor Temperature, does limit checks, real time plots and stores test results. Password protection may be invoked.

Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number MCRT® 85800V
Product Name Ultra-Precise Bearingless Digital Mechanical Power Meters
Torque 250 to 50000 In-lbs (288 to 57653 kg-cm)
Accuracy 0.0400 to 0.0270 ±% Full Scale
Electrical Output Voltage; Serial
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Bearingless Digital Torque Transducer - 84000V - S. Himmelstein & Company
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Accuracy 0.2500 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Ultra-Precise Digital Torquemeter - 48800V - S. Himmelstein & Company
Specs
Torque 25 to 375000 In-lbs (28.83 to 432398 kg-cm)
Accuracy 0.0400 ±% Full Scale
Electrical Output Voltage; Serial
View Details
Bearingless Digital Torquemeter - 86100V - S. Himmelstein & Company
Specs
Torque 265500 to 3.98E6 In-lbs (306138 to 4.59E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
High Precision Reaction Torquemeter - RTM 2270V - S. Himmelstein & Company
Specs
Torque 10 to 100000 In-lbs (11.53 to 115306 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Serial
View Details