The MCRT™ 48800V Series is a strain gauge torque meter that measures shaft torque with analog and digital outputs, and optional speed and power measurement. It features a 200% overload rating, 0.02% combined nonlinearity and hysteresis, 0.0006% temperature performance, 0.02% 48-hour drift, and is hardened against EMI from adjustable speed drives. Dual-directional NIST-traceable bipolar rotor shunt calibration is included. Analog outputs are ±5V or ±10V full scale for torque, speed, and power, with a 1 kHz bandwidth and 0.003% minimum resolution. Digital communications support RS232, RS422, or RS485 at 115,200 baud. The unit operates from 10 to 26 VDC and includes reverse polarity protection. Performance grades are Standard (Code N) and Enhanced (Code C). The housing is stainless steel with a hardened alloy steel shaft. Temperature compensation spans +75 to 175 °F, with a usable range of -25 to +185 °F.
These strain gage Torque meters measure and output shaft torque in analog and digital form. Option Z adds speed and shaft power. Their outstanding performance is due, in part, to industries highest Overrange which avoids clipping real-world torque peaks and torsionals. Without high Overrange, clipped peaks cause large errors; see AN 20805B.
Tight temperature compensation reduces drive heating and gradient effects. Also enhancing performance is elimination of pots subject to mis adjustment under vibration and by unauthorized users. The Torque meters are hardened against VFD and other noise sources. Bipolar rotor shunt cal verifies calibration of the entire data chain in CW and CCW modes. Included software displays, plots and stores real-time data on your PC. It also Displays and Stores Max/Min and Spread Data. Choose RS232, RS422, RS485 or USB (option) communication. Input power is a single, unregulated voltage. Reverse polarity protection is provided. Password protection is supported.
Two Performance Grades are offered; Standard (Code N), and Enhanced (Code C). They are available with 200% (MCRT® 48800V Series) and 400% (MCRT® 49800V Series) overload ratings. Option Z adds conditioned speed and power outputs. All outputs are simultaneously available in both analog and digital form. Should the torque, speed or rotor temperature exceed the Torque meters ratings, a warning flag(s) is generated.
| S. Himmelstein & Company | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | 48800V |
| Product Name | Ultra-Precise Digital Torquemeter |
| Torque | 25 to 375000 In-lbs (28.83 to 432398 kg-cm) |
| Accuracy | 0.0400 ±% Full Scale |
| Electrical Output | Voltage; Serial |
| Features | Temperature Compensation |