The MCRT® 84000V is a bearingless digital torquemeter designed for high-accuracy torque measurement in industrial drivelines, with torque ranges from 500 to 100,000 lbf-in and a torsional stiffness up to 1.45 × 10⁸ lbf-in/rad. It features a 3 kHz signal bandwidth, 20 kHz torque sampling rate, and supports analog, frequency-modulated,
MCRT®84000V and 85000V Torque meters have very high accuracy in real-world applications, not just in the cal lab. That’s due to very high stiffness which yields wider installed bandwidth and faster response than competitive devices. Furthermore, Industries highest Overrange avoids errors which occur when torque peaks are clipped. Three performance grades are offered.
| S. Himmelstein & Company | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | 84000V |
| Product Name | Bearingless Digital Torque Transducer |
| Torque | 500 to 100000 In-lbs (577 to 115306 kg-cm) |
| Accuracy | 0.2500 to 0.0400 ±% Full Scale |
| Electrical Output | Voltage; Frequency; Serial |
| Features | Temperature Compensation |