S. Himmelstein & Company Bearingless Digital Torquemeter 86100V

Description
MCRT® 86100V Metric Range Torque meters have high accuracy in real-world applications, not just in the cal lab. That’s due, in part, to industries highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks produce large measurement errors. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer High Overange and Overload Strain Gage Carrier Amplification Immunity to External Noise High Stiffness and Low Deflection Bi-Directional Rotor Shunt Calibration Simple, Non-critical Installation ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote Datasheet
Description
MCRT® 86100V Metric Range Torque meters have high accuracy in real-world applications, not just in the cal lab. That’s due, in part, to industries highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks produce large measurement errors. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer High Overange and Overload Strain Gage Carrier Amplification Immunity to External Noise High Stiffness and Low Deflection Bi-Directional Rotor Shunt Calibration Simple, Non-critical Installation ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bearingless Digital Torquemeter - 86100V - S. Himmelstein & Company
Hoffman Estates, IL, USA
Bearingless Digital Torquemeter
86100V
Bearingless Digital Torquemeter 86100V
MCRT® 86100V Metric Range Torque meters have high accuracy in real-world applications, not just in the cal lab. That’s due, in part, to industries highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks produce large measurement errors. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer High Overange and Overload Strain Gage Carrier Amplification Immunity to External Noise High Stiffness and Low Deflection Bi-Directional Rotor Shunt Calibration Simple, Non-critical Installation ISO 17025 Accredited, NIST Traceable Bidirectional Calibration

MCRT® 86100V Metric Range Torque meters have high accuracy in real-world applications, not just in the cal lab. That’s due, in part, to industries highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange, clipped peaks produce large measurement errors.

Features

  • Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer
  • High Overange and Overload
  • Strain Gage Carrier Amplification
  • Immunity to External Noise
  • High Stiffness and Low Deflection
  • Bi-Directional Rotor Shunt Calibration
  • Simple, Non-critical Installation
  • ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number 86100V
Product Name Bearingless Digital Torquemeter
Torque 265500 to 3.98E6 In-lbs (306138 to 4.59E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Bearingless Digital Torque Transducer - 84000V - S. Himmelstein & Company
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Accuracy 0.2500 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Non-Contact, Pulley/Sprocket Style Torque Transducer - MCRT 3120TA - S. Himmelstein & Company
Specs
Torque 50 to 1500 In-lbs (57.65 to 1730 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Solid Flanged Reaction Torque Transducers - RTM 2200M - S. Himmelstein & Company
Specs
Torque 0.6250 to 100000 In-lbs (0.7207 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Bearingless Digital Torque Transducer - 4x - 85000V - S. Himmelstein & Company
Specs
Torque 250 to 50000 In-lbs (288 to 57653 kg-cm)
Accuracy 0.0250 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details