Series 2270V high precision reaction torquemeters provide analog and digital outputs for torque measurement, with ranges from 10 to 100,000 lbf-in and a 200% overload rating. They feature a 0.05% combined nonlinearity and hysteresis, 150% overrange capability, and no internal bearings or speed limits. Analog output is scalable from ±1 to ±10 volts, with RS232 communication, 11 selectable Bessel filters, and remote bi-directional shunt calibration. NIST traceable calibration is performed CW and CCW. The device operates across a usable temperature range of -40 to +185°F, with less than ±0.03% 48-hour drift and 0.001%/°F zero drift. No manual adjustments are required. Mounting is via flanged end connections with dimensions specified for each model variant.
Series 2270V/2280V Torque meters have high accuracy, high torsional stiffness, and low deflection. Overload capacity is twice rated torque. All are calibrated CW and CCW to rated load in our NVLAP accredited laboratory. There are no pots or other parts subject to mis adjustment during vibration or by unauthorized users. You can select any of 10 units of Measure without recalibrating.
Analog and digital outputs are simultaneously available. Use the RS232 port with furnished software or write your own. The Torque meter has low drift, exceptional temperature performance, and 150% Overrange. Without High Overrange, clipped peaks cause large errors. Calibration, Tare and Zero may be invoked via control lines or your computer. Use any of 11 Bessel filters for signal processing. Use your PC to Display Current, Max, Min and Spread Data, to Save and Plot Data and to Store Test Settings.
| S. Himmelstein & Company | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | RTM 2270V |
| Product Name | High Precision Reaction Torquemeter |
| Torque | 10 to 100000 In-lbs (11.53 to 115306 kg-cm) |
| Accuracy | 0.1000 ±% Full Scale |
| Electrical Output | Voltage; Serial |
| Features | Temperature Compensation |