S. Himmelstein & Company Ultra-Precise, Dual Range Shaft Torque Meter 79800V

Description
These devices accurately measure low running and high load torques without the cost and inconvenience of swapping conventional sensors. Moreover, they will safely and accurately measure normal torques when large transients are present, avoiding the necessity of over-sizing a conventional torque meter at the cost of measurement accuracy. Features Digital and Analog Outputs of Torque, Speed and Power 1 kHz Bandwidth 1:1 and 1:5 Traceable Ranges 0.03% Combined Nonlinearity and Hysteresis 0.0006% Temperature Performance Hardened to EMI from Adjustable Speed Drives Bi-Polar Rotor Shunt Cal - NIST Traceable ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote
Description
These devices accurately measure low running and high load torques without the cost and inconvenience of swapping conventional sensors. Moreover, they will safely and accurately measure normal torques when large transients are present, avoiding the necessity of over-sizing a conventional torque meter at the cost of measurement accuracy. Features Digital and Analog Outputs of Torque, Speed and Power 1 kHz Bandwidth 1:1 and 1:5 Traceable Ranges 0.03% Combined Nonlinearity and Hysteresis 0.0006% Temperature Performance Hardened to EMI from Adjustable Speed Drives Bi-Polar Rotor Shunt Cal - NIST Traceable ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCRT™ 79800V is a dual-range shaft torquemeter with simultaneous analog and digital outputs for torque, speed, and power. It features a hardened alloy steel shaft and stainless steel housing, 1 kHz bandwidth, and 13 Bessel filters with constant delay. Combined nonlinearity and hysteresis are ±0.03% of full scale on the low range and ±0.05% on the high range. Analog outputs are selectable as ±10 V or ±5 V; digital output supports RS232, RS422, or RS485 at 115,200 baud. The device supports 33 units of measure and includes software for calibration and real-time data. NIST-traceable calibration is performed in an ISO/IEC 17025:2005 accredited lab. Overrange exceeds 150% with ±0.1% accuracy. Operating temperature is compensated from +75°F to +175°F, with storage from -65°F to +225°F. Power requirement is 10 to 26 VDC at 2.7 watts nominal.

Datasheet Summary
Powered by GS/AI

The MCRT™ 79800V is a dual-range shaft torquemeter with simultaneous analog and digital outputs for torque, speed, and power. It features a hardened alloy steel shaft and stainless steel housing, 1 kHz bandwidth, and 13 Bessel filters with constant delay. Combined nonlinearity and hysteresis are ±0.03% of full scale on the low range and ±0.05% on the high range. Analog outputs are selectable as ±10 V or ±5 V; digital output supports RS232, RS422, or RS485 at 115,200 baud. The device supports 33 units of measure and includes software for calibration and real-time data. NIST-traceable calibration is performed in an ISO/IEC 17025:2005 accredited lab. Overrange exceeds 150% with ±0.1% accuracy. Operating temperature is compensated from +75°F to +175°F, with storage from -65°F to +225°F. Power requirement is 10 to 26 VDC at 2.7 watts nominal.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Precise, Dual Range Shaft Torque Meter - 79800V - S. Himmelstein & Company
Hoffman Estates, IL, USA
Ultra-Precise, Dual Range Shaft Torque Meter
79800V
Ultra-Precise, Dual Range Shaft Torque Meter 79800V
These devices accurately measure low running and high load torques without the cost and inconvenience of swapping conventional sensors. Moreover, they will safely and accurately measure normal torques when large transients are present, avoiding the necessity of over-sizing a conventional torque meter at the cost of measurement accuracy. Features Digital and Analog Outputs of Torque, Speed and Power 1 kHz Bandwidth 1:1 and 1:5 Traceable Ranges 0.03% Combined Nonlinearity and Hysteresis 0.0006% Temperature Performance Hardened to EMI from Adjustable Speed Drives Bi-Polar Rotor Shunt Cal - NIST Traceable ISO 17025 Accredited, NIST Traceable Bidirectional Calibration

These devices accurately measure low running and high load torques without the cost and inconvenience of swapping conventional sensors. Moreover, they will safely and accurately measure normal torques when large transients are present, avoiding the necessity of over-sizing a conventional torque meter at the cost of measurement accuracy.

Features

  • Digital and Analog Outputs of Torque, Speed and Power
  • 1 kHz Bandwidth
  • 1:1 and 1:5 Traceable Ranges
  • 0.03% Combined Nonlinearity and Hysteresis
  • 0.0006% Temperature Performance
  • Hardened to EMI from Adjustable Speed Drives
  • Bi-Polar Rotor Shunt Cal - NIST Traceable
  • ISO 17025 Accredited, NIST Traceable Bidirectional Calibration
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number 79800V
Product Name Ultra-Precise, Dual Range Shaft Torque Meter
Torque 25 to 100000 In-lbs (28.83 to 115306 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearingless Digital Torque Transducer - 4x - 85000V - S. Himmelstein & Company
Specs
Torque 250 to 50000 In-lbs (288 to 57653 kg-cm)
Accuracy 0.0250 to 0.0400 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Precision Reaction Torquemeter - RTM 2280V - S. Himmelstein & Company
Specs
Torque 10 to 750000 In-lbs (11.53 to 864796 kg-cm)
Electrical Output Voltage; Serial
Features Temperature Compensation
View Details
Dual Range Bearingless Digital Torquemeter - 81708V - S. Himmelstein & Company
Specs
Torque 17700 to 221300 In-lbs (20409 to 255172 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Bearingless Digital Torquemeter - 86100V - S. Himmelstein & Company
Specs
Torque 265500 to 3.98E6 In-lbs (306138 to 4.59E6 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details