The MCRT® 85000V is a bearingless digital torquemeter for high-accuracy torque measurement in industrial drivelines, with torque ranges from 250 to 100,000 lbf-in and a 400% overload rating. It provides digital, analog, and FM outputs with a 3 kHz bandwidth, bi-directional rotor shunt calibration, and non-ISM frequency transmission to resist interference. The device supports RS232/RS422/RS485/US
MCRT®84000V and 85000V Torque meters have very high accuracy in real-world applications, not just in the cal lab. That’s due to very high stiffness which yields wider installed bandwidth and faster response than competitive devices. Furthermore, Industries highest Overrange avoids errors which occur when torque peaks are clipped. Three performance grades are offered.
| S. Himmelstein & Company | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | 85000V |
| Product Name | Bearingless Digital Torque Transducer - 4x |
| Torque | 250 to 50000 In-lbs (288 to 57653 kg-cm) |
| Accuracy | 0.0250 to 0.0400 ±% Full Scale |
| Electrical Output | Voltage; Frequency; Serial |
| Features | Temperature Compensation |